location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Konica Minolta Magicolor 2450 NON 128MB 20ppm A4 Colour 600 x 600 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Konica Minolta Check ‘Konica Minolta’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Magicolor 2450 NON 128MB 20ppm A4
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5250222-200
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Konica Minolta’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Konica Minolta: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30055
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Konica Minolta Magicolor 2450 NON 128MB 20ppm A4 Colour 600 x 600 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser Colour
  • - 600 x 600 DPI
  • - 20 ppm
  • - Maximum duty cycle: 35000 pages per month
  • - Total input capacity: 200 sheets Total output capacity: 200 sheets
  • - Internal memory: 128 MB Built-in processor 300 MHz
Long product name Konica Minolta Magicolor 2450 NON 128MB 20ppm A4 Colour 600 x 600 DPI :
The long product name of Konica Minolta Magicolor 2450 NON 128MB 20ppm A4 Colour 600 x 600 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Magicolor 2450 NON 128MB 20ppm A4
More>>>
Short summary description Konica Minolta Magicolor 2450 NON 128MB 20ppm A4 Colour 600 x 600 DPI:
This short summary of the Konica Minolta Magicolor 2450 NON 128MB 20ppm A4 Colour 600 x 600 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Konica Minolta Magicolor 2450 NON 128MB 20ppm A4, Laser, Colour, 600 x 600 DPI, 20 ppm

Long summary description Konica Minolta Magicolor 2450 NON 128MB 20ppm A4 Colour 600 x 600 DPI:
This is an auto-generated long summary of Konica Minolta Magicolor 2450 NON 128MB 20ppm A4 Colour 600 x 600 DPI based on the first three specs of the first five spec groups.

Konica Minolta Magicolor 2450 NON 128MB 20ppm A4. Print technology: Laser, Colour. Maximum duty cycle: 35000 pages per month. Maximum resolution: 600 x 600 DPI, Print speed (black, normal quality, A4/US Letter): 20 ppm

Source Testseek summary Average rating
Reviews
Updated:
2011-08-01 21:19:39
Uk has collected 8 expert reviews for Konica Minolta Magicolor 2450 NON 128MB 20ppm A4 Colour 600 x 600 DPI and the average expert rating is 67 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
67%
Source Review comments Score
techradar.com
Updated:
2011-08-01 21:19:21
Konica Minolta has been producing top-notch laser printers longer than many people realise. The Magicolor 2450 is the companys low-end offering but it has a good range of features.The impressive specification of this printer includes a 600x600dpi prin...
Good Small, Ethernet connection, Easy to set up...
Bad Text lacks sharpness, Yellow/green cast on colour images, Too loud...
Bottom line Konica Minolta has been producing top-notch laser printers longer than many people realise. The Magicolor 2450 is the companys low-end offering but it has a good range of features.The impressive specification of this printer includes a 600x600dpi prin...
70%
itreviews.com
Updated:
2011-08-01 21:19:31
small business or workgroup colour laser printer: Colour laser printers for small business or workgroup use are continuing to drop in price and its now possible to find models at around the 400 mark. Konica Minolta has joined the fray with the 2450...
0%
goodgearguide.com.au
Updated:
2011-11-07 20:43:32
The Konica Minolta MagiColor 2450 printer offers little to justify the extra cost over the almost identical-looking Konica Minolta MagiColor 2430DL and similar Xerox Phaser 6120n, both of which cost about quite less.
Good Smooth gradients in grayscale.
Bad Poor text printing, low quality colour printing, Too expensive. The Final Word Graphics printing is slow, and the features fail to justify the high price.
Bottom line Graphics printing is slow, and the features fail to justify the high price.
40%
mymac.com
Updated:
2011-08-01 21:19:18
I have been reviewing printers for years, and there is some special place in my tech-heart for color laser printers. I have used many different brands over the years, some of which I have reviewed here at MyMac.com, but this would be the first Konica...
70%
pcmag.com
Updated:
2011-08-01 21:19:35
The Konica Minolta magicolor 2450 puts the emphasis on output quality. It does well on text and graphics and earns a very goo Specs: Type: 4-pass color, Technology: Laser, Rated Speed (Color): 5 ppm, Rated Speed (Mono): 20 ppm...
80%
trustedreviews.com
Updated:
2011-08-01 21:19:39
Designed for a small workgroup or home office the Konica Minolta Magicolor 2450 has a high duty-cycle and comparatively compact dimensions. It's a carousel-based colour laser, meaning that the four toner cartridges rotate inside the case of the printer an...
70%
pcworld.com_techhive.com
Updated:
2015-06-27 12:27:49
Features and performance fail to justify $200 premium over very similar Xerox Phaser 6120n. Supports PCL and PostScript.
73%
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)