location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Vertiv SwitchView SC 1x4 KVM switch

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Vertiv Check ‘Vertiv’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SwitchView SC 1x4 KVM Switch
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10040-SC show
Show alternative article codes used in the online market place
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘Vertiv’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Vertiv: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 179211
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Apr 2023 14:25:05
The date of the most recent change of this product data-sheet in Icecat.
Long product name Vertiv SwitchView SC 1x4 KVM switch :
The long product name of Vertiv SwitchView SC 1x4 KVM switch. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Avocent Corporation 10040-SC
More>>>
Vertiv SwitchView SC 1x4 KVM switch:
The official description of Vertiv SwitchView SC 1x4 KVM switch as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Though small in stature, Avocent SwitchView SC is packed with advanced features for added security. PC selection is made using the front panel push-button. Hot plug capability allows PCs to be added or removed without powering down the switch or other attached servers. Avocent SwitchView SC supports PS/2 and IntelliMouse type mice including Microsoft Explorer, IntelliEye, Mouseman+, Marble+ and Marble FX.
Avocent SwitchView SC Features
Automatically clears the keyboard buffer
Cascading has been disabled to prevent any external device from detecting the presence of Avocent SwitchView SC
All firmware is installed at Avocent headquarters Avocent SwitchView SC's small footprint combined with quick,easy installation makes this switch the ideal solution for single user, multi-PC applications
Laptop friendly design enables you to control desktop and laptop PCs alike with one set of peripherals
New color coded connectors and cables make this the easiest switch to install

Short summary description Vertiv SwitchView SC 1x4 KVM switch:
This short summary of the Vertiv SwitchView SC 1x4 KVM switch data-sheet is auto-generated and uses the product title and the first six key specs.

Vertiv SwitchView SC 1x4 KVM Switch, 1600 x 1200 pixels

Long summary description Vertiv SwitchView SC 1x4 KVM switch:
This is an auto-generated long summary of Vertiv SwitchView SC 1x4 KVM switch based on the first three specs of the first five spec groups.

Vertiv SwitchView SC 1x4 KVM Switch. Maximum resolution: 1600 x 1200 pixels, Video bandwidth: 75 Hz. Certification: UL 1950, CSA C22.2 No. 950, EN60950 FCC part 15B, EN55022, EN50082 EAL 4+; PSS. Weight: 400 g. Connectivity technology: Wired, Dimensions (WxDxH): 205.7 x 127 x 68.6 mm, Compatibility: IBM PC/AT, PS/2

Performance
Maximum resolution *
1600 x 1200 pixels
Video bandwidth
75 Hz
Design
Certification
UL 1950, CSA C22.2 No. 950, EN60950 FCC part 15B, EN55022, EN50082 EAL 4+; PSS
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Operational conditions
Storage temperature (T-T)
-20 - 50 °C
Weight & dimensions
Weight
400 g
Other features
Connectivity technology
Wired
Dimensions (WxDxH)
205.7 x 127 x 68.6 mm
Compatibility
IBM PC/AT, PS/2
Power requirements
6 VDC @ 700 mA
Brand Image Product code Product Stock Price from
Neomounts NS411K KVM switch Black Neomounts NS411K KVM switch Black
(show image)
NS411K NS411K 0.00
(excl. VAT)
0 (incl. VAT)
Vertiv AutoView 1500 KVM switch White Vertiv AutoView 1500 KVM switch White
(show image)
AV1500-202 AutoView 1500 KVM Switch 0.00
(excl. VAT)
0 (incl. VAT)
Sweex

Sweex 2 Port KVM Switch + 2 Cables
(show image)
TA000010 2 Port KVM Switch + 2 Cables 0.00
(excl. VAT)
0 (incl. VAT)
Neomounts NS831D KVM switch Rack mounting Black Neomounts NS831D KVM switch Rack mounting Black
(show image)
NS831D NS831D 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin Omniview Pro2 Series 8-Port KVM switch Rack mounting
(show image)
F1DA108TEA Omniview Pro2 Series 8-Port KVM Switch 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin Omniview Pro2 Series 4-Port KVM switch
(show image)
F1DA104TEA Omniview Pro2 Series 4-Port KVM Switch 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin OmniView E Series 4-Port KVM switch
(show image)
F1DB104PN OmniView E Series 4-Port KVM Switch 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin Switch 2p ECONOMY KVM KVM switch
(show image)
F1DB102PN Switch 2p ECONOMY KVM 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)