location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother PT-E500 label printer Thermal transfer Colour 180 x 180 DPI 20 mm/sec HSe/HGe/TZe QWERTY

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PT-E500
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PT-E500 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0125026359878 show
Category:
Create your own, professional looking labels fast and conveniently with one of these label printers!
Label Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 125787
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Mar 2024 09:11:04
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother PT-E500 label printer Thermal transfer Colour 180 x 180 DPI 20 mm/sec HSe/HGe/TZe QWERTY
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Thermal transfer
  • - 180 x 180 DPI
  • - Colour
  • - Maximum printing width: 2.4 cm Print speed: 20 mm/sec
  • - Built-in barcodes: AZTECCODE, CODABAR (NW-7), Code 39, Code-128 Codabar Library, Data Matrix, EAN128, EAN13, EAN8, GS1 COMPOSITE, GS1 DataBar, GS1-128, ISBN-2, ISBN-5, ITF, ITF-25, MaxiCode, Micro QR Code, PDF417, POSTNET, QR Code, UPC-A, UPC-E
  • - Display: LCD 128 x 64 pixels Backlight display
  • - 920 g
Warranty: 2 years
Long product name Brother PT-E500 label printer Thermal transfer Colour 180 x 180 DPI 20 mm/sec HSe/HGe/TZe QWERTY :
The long product name of Brother PT-E500 label printer Thermal transfer Colour 180 x 180 DPI 20 mm/sec HSe/HGe/TZe QWERTY. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Industrial Handheld Labeling Tool w/ Auto Cutter & Computer Connectivity
More>>>
Brother PT-E500 label printer Thermal transfer Colour 180 x 180 DPI 20 mm/sec HSe/HGe/TZe QWERTY:
The official description of Brother PT-E500 label printer Thermal transfer Colour 180 x 180 DPI 20 mm/sec HSe/HGe/TZe QWERTY as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The PT-E500 industrial handheld labeling tool kit comes with design software to help integrate into work flow processes. Design and print labels from a computer, or link to a database to save time and help reduce errors. Download the designs with a database and print virtually anywhere without a computer. Smart technology, QWERTY keyboard, automatic cutter and a large backlit display helps make the PT-E500 easy to use to print wider labels for marking cables/fiber/wire, faceplates, patch panels, punch blocks and more. Also prints on heat shrink tubing. Comes with software, case, Li-ion battery, adapter and 2-year limited exchange warranty.

- Better Price for an Industrial Handheld Labeling Tool Kit – Get a powerful industrial labeling tool kit with label design software at the price of just the competitive labeler
- Computer Connectivity – Comes with software to design and print custom labels from a computer, or download them into the labeling tool and print without a computer
- Print Labels Faster – New mechanism design with built-in fully automatic cutter is compatible with HGe tape for producing labels up to 3x faster than previous models
- Smart Labeling Application Keys – Designed to help you save time and start printing labels for cables, faceplates, patch panels and more without the learning curve or reading user manuals
- Easy to Understand Large LCD Display – Larger back-lit LCD display shows at-a-glance all the label design settings, including label application icons and print preview to know what the label will look like before printing
- Advanced Alpha and Numeric Serializing – Quickly preprint labels for a project by automatically incrementing a number and/or letter individually or simultaneously
- Prints on Heat Shrink Tubing – Compatible with the new line of HSe heat shrink tubing that is smear resistant for marking cables, fiber and wires
- HGe and TZe Tapes – Compatible with HGe and TZe tapes that offer adhesive and color choices for virtually any labeling application.

Short summary description Brother PT-E500 label printer Thermal transfer Colour 180 x 180 DPI 20 mm/sec HSe/HGe/TZe QWERTY:
This short summary of the Brother PT-E500 label printer Thermal transfer Colour 180 x 180 DPI 20 mm/sec HSe/HGe/TZe QWERTY data-sheet is auto-generated and uses the product title and the first six key specs.

Brother PT-E500, QWERTY, HSe/HGe/TZe, Thermal transfer, 180 x 180 DPI, 20 mm/sec, Built-in battery

Long summary description Brother PT-E500 label printer Thermal transfer Colour 180 x 180 DPI 20 mm/sec HSe/HGe/TZe QWERTY:
This is an auto-generated long summary of Brother PT-E500 label printer Thermal transfer Colour 180 x 180 DPI 20 mm/sec HSe/HGe/TZe QWERTY based on the first three specs of the first five spec groups.

Brother PT-E500. Keyboard layout: QWERTY. Tape type: HSe/HGe/TZe. Print technology: Thermal transfer, Maximum resolution: 180 x 180 DPI, Print speed: 20 mm/sec. Battery type: Built-in battery, Battery technology: Lithium-Ion (Li-Ion). Product colour: Black, Orange

Printing
Print technology *
Thermal transfer
Colour *
Yes
Maximum resolution *
180 x 180 DPI
Print speed *
20 mm/sec
Maximum printing width *
2.4 cm
Maximum print height
1.8 cm
Vertical printing
Yes
Paper handling
Autocutter
Yes
Maximum label width
2.4 cm
Maximum label length
8 m
Ports & interfaces
Ethernet LAN *
No
Wi-Fi *
No
Performance
Built-in barcodes
AZTECCODE, CODABAR (NW-7), Code 39, Code-128 Codabar Library, Data Matrix, EAN128, EAN13, EAN8, GS1 COMPOSITE, GS1 DataBar, GS1-128, ISBN-2, ISBN-5, ITF, ITF-25, MaxiCode, Micro QR Code, PDF417, POSTNET, QR Code, UPC-A, UPC-E
Number of fonts
14
Tape type
HSe/HGe/TZe
Tape cutting
Automatic
Number of styles
10
Number of printing lines (max)
7
Design
Product colour *
Black, Orange
Display *
LCD
Display resolution
128 x 64 pixels
Backlight display
Yes
Display number of lines
2 lines
Display number of characters
15
Keyboard layout
QWERTY
Power
Battery type
Built-in battery
Battery technology
Lithium-Ion (Li-Ion)
Power
Auto power off
Yes
Rechargeable
Yes
System requirements
Windows operating systems supported
Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Operating temperature (T-T)
10 - 35 °C
Weight & dimensions
Width
125.8 mm
Depth
249.9 mm
Height
94.1 mm
Weight
920 g
Packaging content
Batteries included
Yes
Bundled software
P-touch Editor 5.1 Label Design Print Software
Drivers included
Yes
Quick start guide
Yes
Warranty card
Yes
AC adapter included
Yes
Carrying case
Yes
Technical details
Sustainability certificates
ENERGY STAR
Other features
Label type
3.5mm, 6mm, 9mm, 12mm, 18mm, 24mm
Memory capacity
18297 characters
Number of label formats
7
Print preview
Yes
Connector(s)
1x mini-USB
Number of frames
6
Country Distributor
United States 2 distributor(s)