location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

TomTom GO 610 navigator Fixed 15.2 cm (6") Touchscreen 292 g Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TomTom Check ‘TomTom’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GO 610
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1FA6.002.53
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0636926075046 show
Category:
With a GPS (global positioning system) receiver you will always know where you are and never lose your way, because of a smart American satellite system which this device can receive signals from. With most GPS receivers it is possible to have your position displayed on a map and quite a few can even tell you the way to wherever you want to go, the only thing you need to do is tell it your destination!
Navigators Check ‘TomTom’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by TomTom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 94620
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:00:21
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points TomTom GO 610 navigator Fixed 15.2 cm (6") Touchscreen 292 g Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Fixed 15.2 cm (6") Black, Silver
  • - Auto
  • - Lane guidance
  • - Touchscreen
  • - Bluetooth
  • - Built-in speaker(s)
Long product name TomTom GO 610 navigator Fixed 15.2 cm (6") Touchscreen 292 g Black, Silver :
The long product name of TomTom GO 610 navigator Fixed 15.2 cm (6") Touchscreen 292 g Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

6" Touchscreen, 8GB, microSD, 2h
More>>>
Short summary description TomTom GO 610 navigator Fixed 15.2 cm (6") Touchscreen 292 g Black, Silver:
This short summary of the TomTom GO 610 navigator Fixed 15.2 cm (6") Touchscreen 292 g Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

TomTom GO 610, World, 15.2 cm (6"), Flash, MicroSD (TransFlash), 8 GB, Fixed

Long summary description TomTom GO 610 navigator Fixed 15.2 cm (6") Touchscreen 292 g Black, Silver:
This is an auto-generated long summary of TomTom GO 610 navigator Fixed 15.2 cm (6") Touchscreen 292 g Black, Silver based on the first three specs of the first five spec groups.

TomTom GO 610. Map coverage: World. Display diagonal: 15.2 cm (6"). Storage media type: Flash, Compatible memory cards: MicroSD (TransFlash), Internal storage capacity: 8 GB. Form factor: Fixed, Product colour: Black, Silver. Power source type: AC, Battery life (max): 2 h

Source Testseek summary Average rating
Reviews
Updated:
2015-09-11 12:28:55
Uk has collected 4 expert reviews for TomTom GO 610 navigator Fixed 15.2 cm (6") Touchscreen 292 g Black, Silver and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
techradar.com
Updated:
2015-10-01 06:33:29
In a world of GPS-enabled phones with services like Google Maps, which include live traffic information, the humble sat nav has become a much more niche acquisition – and that means it needs to include features that appeal to those who want a standalone d...
Good Great navigation and maps, Big colourful screen, Quality build and materials...
Bad Some infuriating user interface decisions, Screen is very reflective in sunlight, Information not always clear...
Bottom line xxxxx...
70%
techradar.com/au/
Updated:
2015-10-01 06:33:29
In a world of GPS-enabled phones with services like Google Maps, which include live traffic information, the humble sat nav has become a much more niche acquisition – and that means it needs to include features that appeal to those who want a standalone d...
Good Great navigation and maps, Big colourful screen, Quality build and materials...
Bad Some infuriating user interface decisions, Screen is very reflective in sunlight, Information not always clear...
70%
Brand Image Product code Product Stock Price from
TomTom

TomTom Via 135 M Europe Traffic navigator Handheld/Fixed 12.7 cm (5") Touchscreen 181 g Black
(show image)
1EQ5.002.13 Via 135 M Europe Traffic 0.00
(excl. VAT)
0 (incl. VAT)
TomTom

TomTom Via 135 Europe Traffic navigator Handheld/Fixed 12.7 cm (5") Touchscreen 181 g Black
(show image)
1EQ5.002.03 Via 135 Europe Traffic 0.00
(excl. VAT)
0 (incl. VAT)