HP logo

HP StorageWorks Ultrium 920 SCSI External Tape Drive Storage auto loader & library Tape Cartridge

Product code:
Icecat Product ID:
Data-sheet quality:
created by HP
Product views:
184323
Info modified on:
31 May 2022, 00:50:29
HP StorageWorks Ultrium 920 SCSI External Tape Drive Storage auto loader & library Tape Cartridge:

The HP StorageWorks Ultrium 920 Tape Drive is based on the 3rd generation LTO technology, delivering a storage capacity of 800GB per data cartridge and a transfer rate of 432GB/hour both compressed. The Ultrium 920 models include Internal, External and 1U Rackmount model, it is backward-read compatible with 1st and 2nd generation Ultrium media and backward-write compatible with 2nd generation Ultrium media. HP Data Protector Express Single Server Edition software and its Bare Metal Disaster Recovery option are included with each drive model, as well as support for HP One-Button Disaster Recovery and HP Library and Tape Tools. The Ultrium 920 Tape Drive WORM feature offers a simple and secure method for archiving records allowing customers to meet compliance regulations. The Ultrium 920 is available in SCSI and SAS, with support for HP and non-HP servers and workstations. Each drive model includes an HP Ultrium 800GB data cartridge and all required mounting and cabling hardware.

Short summary description HP StorageWorks Ultrium 920 SCSI External Tape Drive Storage auto loader & library Tape Cartridge:

HP StorageWorks Ultrium 920 SCSI External Tape Drive, Storage auto loader & library, Tape Cartridge

Long summary description HP StorageWorks Ultrium 920 SCSI External Tape Drive Storage auto loader & library Tape Cartridge:

HP StorageWorks Ultrium 920 SCSI External Tape Drive. Product type: Storage auto loader & library, Media type: Tape Cartridge

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.