location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo 500GB 7200 rpm Serial ATA Hard Drive 3.5"

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
500GB 7200 rpm Serial ATA Hard Drive
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
43R1990-06
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62530
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo 500GB 7200 rpm Serial ATA Hard Drive 3.5"
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 500 GB 3.5" 7200 RPM Serial ATA
  • - HDD
  • - Storage drive buffer size: 8 MB
  • - 700 g
Warranty: Three years Customer Replaceable Unit.
Long product name Lenovo 500GB 7200 rpm Serial ATA Hard Drive 3.5" :
The long product name of Lenovo 500GB 7200 rpm Serial ATA Hard Drive 3.5". For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

500GB 7200 rpm Serial ATA Hard Drive, refurbished
More>>>
Lenovo 500GB 7200 rpm Serial ATA Hard Drive 3.5":
The official description of Lenovo 500GB 7200 rpm Serial ATA Hard Drive 3.5" as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Improve productivity for selected ThinkCentre systems with the new ThinkCentre 500GB Serial ATA Hard Disk Drive. Its 300 MB/sec instantaneous data transfer rate is a 50% improvement over previous S-ATA technology. The drive features S.M.A.R.T., which can warn of predictable impending drive failure. S.M.A.R.T. is compatible with Rescue and Recovery software, a ThinkVantage technology available separately, which can perform unattended backup of customer data from the drive before failure. Drives predicting failure within the limited warranty period are eligible for warranty replacement. The drive assumes the warranty terms of the ThinkCentre system in which it is installed, making it potentially eligible for on-site service for up to three years.

Features & Benefits:

- Formatted capacity up to 500GB
- Slim one-inch high profile
- Rotational speed of 7200 rpm giving an average latency of 4.2 msec
- Average read seek time 8.5 msec
- 8 MB data buffer

Short summary description Lenovo 500GB 7200 rpm Serial ATA Hard Drive 3.5":
This short summary of the Lenovo 500GB 7200 rpm Serial ATA Hard Drive 3.5" data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo 500GB 7200 rpm Serial ATA Hard Drive, 3.5", 500 GB, 7200 RPM

Long summary description Lenovo 500GB 7200 rpm Serial ATA Hard Drive 3.5":
This is an auto-generated long summary of Lenovo 500GB 7200 rpm Serial ATA Hard Drive 3.5" based on the first three specs of the first five spec groups.

Lenovo 500GB 7200 rpm Serial ATA Hard Drive. HDD size: 3.5", HDD capacity: 500 GB, HDD speed: 7200 RPM

Features
HDD size *
3.5"
HDD capacity *
500 GB
HDD speed *
7200 RPM
Interface *
Serial ATA
Type *
HDD
Storage drive buffer size
8 MB
Read seek time
8.5 ms
Average latency
4.2 ms
Features
Certification
BSMI, C-Tick, CE MARK, CSA, IEC, TUV, UL
Power
Operating voltage
5 / 12 V
Weight & dimensions
Width
102 mm
Height
147 mm
Depth
26 mm
Weight
700 g