location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Digitus Cat. 6A keystone module, shielded with intelligent cable manager, set (24 pieces)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Digitus Check ‘Digitus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cat. 6A keystone module, shielded with intelligent cable manager, set (24 pieces)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DN-93617-24 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4016032365860
Category:
Wires to connect two or more components.
Wire Connectors Check ‘Digitus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Digitus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 51596
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Aug 2024 21:09:32
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Digitus Cat. 6A keystone module, shielded with intelligent cable manager, set (24 pieces)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Category 6A 10G Base-T, 500 MHz
  • - ISO/IEC 11801 3rd edition, EN 50173-1
  • - Suitable for PoE/PoE+/4PPoE (IEEE 802.3af, 802.3at, 802.3bt)
  • - Suitable for distribution panel and junction box mounting
  • - RJ45 jack, 8P8C
  • - Cable installation via insulation-displacement connectors, color coded in accordance with EIA/TIA 568 A & B
  • - Cable grip and cable fixation using intelligent cable manager
  • - Tool-free mounting connection
  • - 360° shield contact
  • - Case material: Zinc die-cast – nickel-plated
  • - Contact material: Phosphor bronze
  • - Contact coating: Nickel, gold-plated 0.5 µ
  • - Insertion force: Max. 30N (as per IEC 60603-7-51)
  • - Holding force: 7.7 kg between jack and plug
  • - Operating temperature range: -20 °C to +70 °C (ISO/IEC 11801, ANSI/TIA 568 C.2)
  • - Mating cycles: ≥ 750 (ISO/IEC 11801, IEC 60603-7-51)
  • - Copper cable diameter: AWG (26/7 – 22/1), stranded and solid wire
  • - Tested with AWG 22/1 solid installation cable
  • - (DIGITUS® DK-174X-A-VH-X; AWG 22/1 cat. 7A installation cable)
  • - Dielectric strength: 1000 VDC (contact/contact), 1500 VDC (contact/ground)
  • - Tool-free installation using LSA insulation-displacement connectors color coded in accordance with EIA/TIA 568 A & B
  • - Intelligent cable manager (resealable)
  • - CAT 6A Keystone Module, shielded, set= 24 pieces
  • - Dimensions (HxWxD): 21.0 x 14.5 x 34.5 mm
  • - Weight: 19.5 g
Long product name Digitus Cat. 6A keystone module, shielded with intelligent cable manager, set (24 pieces) :
The long product name of Digitus Cat. 6A keystone module, shielded with intelligent cable manager, set (24 pieces). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CAT 6A Keystone Jack, shielded tool free connec., set 24 pcs
More>>>
Short summary description Digitus Cat. 6A keystone module, shielded with intelligent cable manager, set (24 pieces):
This short summary of the Digitus Cat. 6A keystone module, shielded with intelligent cable manager, set (24 pieces) data-sheet is auto-generated and uses the product title and the first six key specs.

Digitus Cat. 6A keystone module, shielded with intelligent cable manager, set (24 pieces), Silver, 14.5 x 35.3 x 19.5 mm, 19 g, -10 - 60 °C, 24 pc(s), China

Long summary description Digitus Cat. 6A keystone module, shielded with intelligent cable manager, set (24 pieces):
This is an auto-generated long summary of Digitus Cat. 6A keystone module, shielded with intelligent cable manager, set (24 pieces) based on the first three specs of the first five spec groups.

Digitus Cat. 6A keystone module, shielded with intelligent cable manager, set (24 pieces). Product colour: Silver. Dimensions (WxDxH): 14.5 x 35.3 x 19.5 mm, Weight: 19 g. Quantity per pack: 24 pc(s). Country of origin: China

Country Distributor
Magyarország 2 distributor(s)
Deutschland 3 distributor(s)
Switzerland 2 distributor(s)
Polska 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)