Philips logo

Philips 6000 series 50PUT6400/60 TV 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Black 300 cd/m²

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87791
Info modified on:
02 Nov 2024, 11:49:43
Long product name Philips 6000 series 50PUT6400/60 TV 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Black 300 cd/m²:

50", 3840 x 2160, 300 cd/m2, 700Hz PMR, RMS 20W, 4 x HDMI, scarts, 3 x USB, Rj-45, Wi-Fi, 101 kWh A+, VESA 400 x 200, Android 5.0 Lollipop

Philips 6000 series 50PUT6400/60 TV 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Black 300 cd/m²:

4K UHD Slim LED TV powered by Android
with Pixel Plus Ultra HD
The 6400 Series Ultra HD TV combines Pixel Plus Ultra HD, Dual Core processing and the power of Android to deliver fluid performance-beautifully. Slim lines, an elegant open stand, and loads of features complete the experience.

A clear, vivid picture every time
- 4K Ultra HD: resolution like you’ve never seen it before
- Micro Dimming Pro for incredible contrast
- Natural Motion for fluid yet sharp moving images
- Pixel Plus Ultra HD: discover Ultra HD Picture Quality
- Ultra Resolution converts any content into crisp Ultra HD

Functional elegance
- Swivel stand lets you enjoy TV from any angle

With Android your TV can do it all
- Dual Core processing and Android OS for strong performance
- Google Cast: unlock the full potential of your Smart TV
- Google Play™: your window to fun
- Spotify Connect—share your favorite music on TV

Short summary description Philips 6000 series 50PUT6400/60 TV 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Black 300 cd/m²:

Philips 6000 series 50PUT6400/60, 127 cm (50"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Black

Long summary description Philips 6000 series 50PUT6400/60 TV 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Black 300 cd/m²:

Philips 6000 series 50PUT6400/60. Display diagonal: 127 cm (50"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: PMR (Perfect Motion Rate) 700 Hz, Display brightness: 300 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.