location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Perplexus Rookie

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Spin Master Check ‘Spin Master’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Perplexus
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Rookie
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6022079
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0778988058312 show
Category: Brain Teasers Check ‘Spin Master’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Spin Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 49923
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Feb 2022 11:58:58
The date of the most recent change of this product data-sheet in Icecat.
Long product name Perplexus Rookie :
The long product name of Perplexus Rookie. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Rookie, 6+
More>>>
Perplexus Rookie:
The official description of Perplexus Rookie as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Perplexus is addictive fun! You will be perplexed with the challenges in this game; Maneuver the ball by the job with
Pitfalls, crooks, bridges and other obstacles. Be careful, once you start, do not put it down anymore! This is level 1
for beginners.

Short summary description Perplexus Rookie:
This short summary of the Perplexus Rookie data-sheet is auto-generated and uses the product title and the first six key specs.

Perplexus Rookie, Maze puzzle toy, 8 yr(s)

Long summary description Perplexus Rookie:
This is an auto-generated long summary of Perplexus Rookie based on the first three specs of the first five spec groups.

Perplexus Rookie. Type: Maze puzzle toy, Recommended age (min): 8 yr(s). Weight: 270 g

Features
Suggested gender *
Any gender
Product colour *
Multicolour
Material
Plastic
Type *
Maze puzzle toy
Recommended age (min) *
8 yr(s)
Minimum number of players *
1
Maximum number of players *
1
Target audience details
Child
Country of origin
China
Certification
CE
Safety warning
Not for children 0-3 years
Yes
EU TSD warning
To be used under direct adult supervision
Safety directive age warning (2009/48/CE)
Not suitable under 3 years
Battery
Batteries required
No
Weight & dimensions
Width
175 mm
Depth
163 mm
Height
178 mm
Weight
270 g
Packaging data
Number of pieces *
1 pc(s)
Batteries included
No
Stand included
Yes
Package width
175 mm
Package depth
163 mm
Package height
178 mm
Package weight
270 g
Packaging languages
Multi
Manual languages
Multi
Package type
Open box
Supplier features
Assembly required
No
Customs product code (TARIC)
9504908000
Commercial unit type
Consumer unit single
Country of importation (ISO 3166-1)
France
Start availability
01-01-2018
Supplier features
End availability
31-12-2021
Packaging languages (ISO 639 format)
Multi
Manual languages (ISO 639 format)
Multi
(cdm) Reconducted new drop
Reconducted
(cdm) Developped capacities
Coordination, Motor skills, Reflection, Address
(cdm) Audiences
Child
(cdm) Parental presence
Recommended
Logistics data
Minimum order quantity
4 pc(s)
Master (outer) case width
664 mm
Master (outer) case length
192 mm
Master (outer) case height
200 mm
Master (outer) case gross weight
1.54 kg
Master (outer) case net weight
1.09 kg
Master (outer) case volume
25000 cm³
Master (outer) cases per pallet
48 pc(s)
Master (outer) cases per pallet layer
6 pc(s)
Products per master (outer) case
4 pc(s)
Master (outer) case GTIN (EAN/UPC)
778988058329
Master (outer) case packaging type
Box
Pallet gross width
120 cm
Pallet gross length
80 cm
Pallet gross height
180 cm
Pallet gross weight
73.9 kg
Layers per pallet
8 pc(s)
Products per pallet
192 pc(s)
Products per pallet layer
24 pc(s)
Products per intermodal container (20ft)
4408 pc(s)
Products per intermodal container (40ft)
8816 pc(s)
Harmonized System (HS) code
95.04.90.80.00