location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington ClickSafe Keyed Laptop Lock — Like Keyed

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington Check ‘Kensington’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ClickSafe Keyed Laptop Lock — Like Keyed
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K64639L
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0085896646396 show
Category:
Cable with a locking mechanism already permanently integrated.
Cable Locks Check ‘Kensington’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by Kensington
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 73906
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Kensington ClickSafe Keyed Laptop Lock — Like Keyed
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Kensington
  • - ClickSafe
  • - Best uses: Laptop
  • - Silver
Long product name Kensington ClickSafe Keyed Laptop Lock — Like Keyed :
The long product name of Kensington ClickSafe Keyed Laptop Lock — Like Keyed. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ClickSafe Keyed Laptop Lock — Like Keyed
More>>>
Kensington ClickSafe Keyed Laptop Lock — Like Keyed:
The official description of Kensington ClickSafe Keyed Laptop Lock — Like Keyed as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Give your employees superior and effortless laptop security with the ClickSafe® Keyed Laptop Lock. One-click, keyless engagement combines with premium materials and anti-theft technology to make protecting laptops easier than ever.

Give your employees superior and effortless laptop security with the ClickSafe® Keyed Laptop Lock. One-click, keyless engagement combines with premium materials and anti-theft technology to make protecting laptops easier than ever.
Tamper-resistant, disk-style lock provides near-impenetrable theft protection
ClickSafe® Lock provides one-step security after Security Anchor has been installed into Kensington Security Slot™ found on most laptops, increasing employee compliance
Carbon steel cable is cut-resistant and anchors to desk, table or any fixed structure
Register & Retrieve™ program allows you to order replacement keys
One-handed engagement without need to use a key
Like Keyed allows multiple users to unlock the lock for greater freedom and versatility

Short summary description Kensington ClickSafe Keyed Laptop Lock — Like Keyed:
This short summary of the Kensington ClickSafe Keyed Laptop Lock — Like Keyed data-sheet is auto-generated and uses the product title and the first six key specs.

Kensington ClickSafe Keyed Laptop Lock — Like Keyed, Kensington, Silver

Long summary description Kensington ClickSafe Keyed Laptop Lock — Like Keyed:
This is an auto-generated long summary of Kensington ClickSafe Keyed Laptop Lock — Like Keyed based on the first three specs of the first five spec groups.

Kensington ClickSafe Keyed Laptop Lock — Like Keyed. Product colour: Silver, Best uses: Laptop, Cable lock slot type: Kensington. Cable diameter: 5 mm. Package width: 178 mm, Package depth: 13 mm, Package height: 279 mm

Strong Lock Head

Tested against the most rigorous and thorough standards in the industry, the lock is tamper-resistant and will durably perform time after time

Anti-Tampering System

The disk-style lock utilizes a built-in defense system that is nearly impossible to bump or pick, resisting attempts at tampering

ClickSafe® Locking Technology

After the ClickSafe Security Anchor featuring a T-Bar has been securely mounted into the Kensington Security Slot on your device, the ClickSafe lockhead can be attached in a single click with one hand, providing an unparalleled level of security and higher employee compliance

Cut-Resistant Cable

Made of engineered carbon steel and sheathed in protective plastic, it offers the same level of cut-resistance and theft-resistance of much thicker cables while providing easier mobility

Register & Retrieve

Kensington’s online key registration program that allows for quick, secure and easy key replacement if it ever gets lost or stolen

One-Handed Operation

With a simple click onto the ClickSafe Security Anchor on your device, the lock is securely attached without the need to use a key

Like Keyed

Designed for wider flexibility and freedom to access equipment, this administrative access solution offers locks that can be opened with an identical set of keys, providing a solid layer of security against non-employee theft without restricting employee access and productivity.

Features
Product colour *
Silver
Best uses *
Laptop
Cable lock slot type
Kensington
Cable lock security features
ClickSafe
Cable type
Standard
Suitable for
Notebook; Chromebooks
Weight & dimensions
Cable diameter
5 mm
Packaging data
Package width
178 mm
Package depth
13 mm
Package height
279 mm
Technical details
Cable construction
7x7