location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother MFC-8440 multifunction printer Laser A4 2400 x 600 DPI 20 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MFC-8440
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MFC-8440 show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 126128
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother MFC-8440 multifunction printer Laser A4 2400 x 600 DPI 20 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser
  • - 2400 x 600 DPI
  • - A4 20 ppm
  • - Mono scanning Mono faxing
  • - Internal memory: 32 MB
  • - 16.6 kg
Long product name Brother MFC-8440 multifunction printer Laser A4 2400 x 600 DPI 20 ppm :
The long product name of Brother MFC-8440 multifunction printer Laser A4 2400 x 600 DPI 20 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

5-in-1 Monochrome Laser Multi-Function Center® (Fax/Print/Copy/Scan/PC Fax)
More>>>
Brother MFC-8440 multifunction printer Laser A4 2400 x 600 DPI 20 ppm:
The official description of Brother MFC-8440 multifunction printer Laser A4 2400 x 600 DPI 20 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The MFC-8440 offers you the versatility of faxing bound documents using the flatbed or multi-page documents via the 50 sheet Automatic Document Feeder. A modem speed of 33.6kbps means that faxes can be sent in as little as 2 seconds per page. For added convenience, 40 one-touch numbers can be dialled quickly and easily, as can a further 300 speed dial numbers. What's more, the combined 'out of paper' and 'fax transmission'memory facility stores up to 500 pages* whilst memory security ensures that your confidential documents stay that way.
*TU-T Test Chart No.1


With print speeds of up to 20 pages per minute and a resolution of up to 2400 x 600 dots per inch, you can be certain of both the quality and performance of this machine. Coping with office print demands is no problem, thanks to a generous 32MB of standard memory, which can be expanded to up to 160MB. Both PCL®6 and BR-Script 3 (PostScript® 3 language emulations) are installed, and confidentiality is assured with the Secure Print feature. Furthermore, with the choice of parallel, Hi-Speed USB 2.0 and optional network, connecting to the most popular PC operating systems presents no problem.


This MFC offers an uncompromised resolution quality of up to 9600 x 9600 dpi. Scans can be generated through the Automatic Document Feeder or flatbed and sent directly to OCR, E-mail, Image or File.
Besides these four main functions, this all-in-one machine offers the convenience of simultaneous operation. This allows you to use the scan function while a print-out is being generated or print a document whilst sending a fax.
Backlit keys for Fax, Copy and Scan enable instant access to each function.


The availability of both a flatbed and a 50 sheet Automatic Document Feeder provides flexibility when copying. You can produce up to 99 copies at one time and stack and sort functions present your documents without the need for rearranging. For added versatility, 2 in 1 and 4 in 1 scale functions, as well as poster printing, are available.

Short summary description Brother MFC-8440 multifunction printer Laser A4 2400 x 600 DPI 20 ppm:
This short summary of the Brother MFC-8440 multifunction printer Laser A4 2400 x 600 DPI 20 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Brother MFC-8440, Laser, 2400 x 600 DPI, Mono scanning, Mono faxing, A4

Long summary description Brother MFC-8440 multifunction printer Laser A4 2400 x 600 DPI 20 ppm:
This is an auto-generated long summary of Brother MFC-8440 multifunction printer Laser A4 2400 x 600 DPI 20 ppm based on the first three specs of the first five spec groups.

Brother MFC-8440. Print technology: Laser, Maximum resolution: 2400 x 600 DPI. Scanning: Mono scanning, Optical scanning resolution: 600 x 2400 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4

Printing
Print technology *
Laser
Printing *
No
Maximum resolution *
2400 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
20 ppm
Copying
Copying *
No
Copy speed (black, normal quality, A4)
20 cpm
PC free copying
Yes
Scanning
Scanning *
Mono scanning
Optical scanning resolution *
600 x 2400 DPI
Maximum scan resolution
9600 x 9600 DPI
Input colour depth
48 bit
Greyscale levels
256
Fax
Faxing *
Mono faxing
Modem speed
33.6 Kbit/s
Fax memory
600 pages
Auto-redialing
Yes
Fax speed dialing (max numbers)
300
Fax broadcasting
390 locations
Features
Maximum duty cycle *
20000 pages per month
Digital sender
No
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
150 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
50 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Performance
Maximum internal memory
160 MB
Internal memory *
32 MB
Mac compatibility
Yes
Design
Market positioning *
Business
Power
Power consumption (average operating)
450 W
Power consumption (standby)
85 W
Power consumption (off)
14 W
System requirements
Minimum RAM
32 MB
Minimum storage drive space
180 MB
Weight & dimensions
Weight
16.6 kg
Other features
Dimensions (WxDxH)
532 x 444 x 469 mm
All-in-one functions
Fax, Scan
Colour all-in-one functions
No
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 20:50:26
Uk has collected 2 expert reviews for Brother MFC-8440 multifunction printer Laser A4 2400 x 600 DPI 20 ppm and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
Zdnet.com.au
Updated:
2011-11-04 06:24:21
The Brother MFC-8440s mushroom profile is functional. It includes a legal-size flatbed scanner looming over the top of the device, which measures 50.8 centimeters (width) by 45.7 centimeters (depth) by 48.3 centimeters (height). It weighs a manageable...
0%
Brand Image Product code Product Stock Price from
Brother MFC-8840DN multifunction printer Laser A4 2400 x 600 DPI 20 ppm Brother MFC-8840DN multifunction printer Laser A4 2400 x 600 DPI 20 ppm
(show image)
MFC-8840DN MFC-8840DN 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)