location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Olympus EZ-4015 ZUIKO DIGITAL 40-150mm 1:3.5-4.5 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Olympus Check ‘Olympus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EZ-4015 ZUIKO DIGITAL 40-150mm 1:3.5-4.5
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N1698992
Category:
The light-gathering device of a camera, typically containing a group of compound lenses. Lenses come in different lengths, with very long lens used for long-distance photography.
Camera Lenses Check ‘Olympus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Olympus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24971
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 May 2022 10:06:02
The date of the most recent change of this product data-sheet in Icecat.
Long product name Olympus EZ-4015 ZUIKO DIGITAL 40-150mm 1:3.5-4.5 Black :
The long product name of Olympus EZ-4015 ZUIKO DIGITAL 40-150mm 1:3.5-4.5 Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ZUIKO DIGITAL 40-150mm 1:3.5-4.5
More>>>
Short summary description Olympus EZ-4015 ZUIKO DIGITAL 40-150mm 1:3.5-4.5 Black:
This short summary of the Olympus EZ-4015 ZUIKO DIGITAL 40-150mm 1:3.5-4.5 Black data-sheet is auto-generated and uses the product title and the first six key specs.

Olympus EZ-4015 ZUIKO DIGITAL 40-150mm 1:3.5-4.5, 40 - 150 mm

Long summary description Olympus EZ-4015 ZUIKO DIGITAL 40-150mm 1:3.5-4.5 Black:
This is an auto-generated long summary of Olympus EZ-4015 ZUIKO DIGITAL 40-150mm 1:3.5-4.5 Black based on the first three specs of the first five spec groups.

Olympus EZ-4015 ZUIKO DIGITAL 40-150mm 1:3.5-4.5. Lens viewing angle, diagonal: 30°, Focal length range: 40 - 150 mm. Product colour: Black. Filter size: 5.8 cm, Weight: 425 g. Magnification: 0.12x, Dimensions (WxDxH): 107 x 77 x 77 mm

Source Testseek summary Average rating
Reviews
Updated:
2022-10-17 18:56:23
Uk has collected 5 expert reviews for Olympus EZ-4015 ZUIKO DIGITAL 40-150mm 1:3.5-4.5 Black and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
practicalphotography.com
Updated:
2022-10-17 18:56:23
The Olympus 40-150mm lens has an equivalent focal length of 80-300mm making it a versatile telephoto zoom...
60%
techradar.com
Updated:
2022-10-17 18:56:23
The Zuiko 40-150mm lens is designed for the Olympus E-series cameras, notably the brand new E-500 (reviewed on p34). The Four Thirds sensor in the E-series gives a 2x focal factor, so this lens is an 80-300mm zoom in 35mm speak.Although you can buy it...
Good Lens is brilliant * Excellent contrast and clarity * Brilliant build quality * Terrific value for money Verdict Budget telephoto zooms rarely live up to expectations, but this one is an exception...
Bad For Lens is brilliant Excellent contrast and clarity Brilliant build quality Terrific value for money...
Bottom line Budget telephoto zooms rarely live up to expectations, but this one is an exception...
100%
Slrgear.com
Updated:
2022-10-17 18:56:23
From Olympus lens literature) The interchangeable Zuiko Digital 40-150mm f/3.5-4.5 lens (equivalent to 80-300mm in 35mm photography) is perfect for everything from portraits to sports scenes. It features a 3.8x zoom, a f/3.5-4.5 brightness for effects...
0%
whatdigitalcamera.com
Updated:
2022-10-17 18:56:23
Because Olympus adopted the Four-Thirds system, the company developed a completely new lens system to everybody else. The smaller sensor means that focal length values need to be multiplied by two to gain the 35mm equivalent – so the...
84%