location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington Quartet Non-Magnetic Dry-Erase Board 430x280mm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington Check ‘Kensington’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Quartet Non-Magnetic Dry-Erase Board 430x280mm
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1903770
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5028252344296
Category:
A glossy, usually white surface for non-permanent markings. Whiteboards are analogous to chalkboards/blackboard, allowing rapid marking and erasing of markings on their surface.
Whiteboards Check ‘Kensington’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30891
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Kensington Quartet Non-Magnetic Dry-Erase Board 430x280mm :
The long product name of Kensington Quartet Non-Magnetic Dry-Erase Board 430x280mm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Quartet Non-Magnetic Dry-Erase Board 430x280mm
More>>>
Kensington Quartet Non-Magnetic Dry-Erase Board 430x280mm:
The official description of Kensington Quartet Non-Magnetic Dry-Erase Board 430x280mm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Quartet non-magnetic dry-erase whiteboard. Includes black dry erase marker, mounting magnets and foam adhesive tape. Assorted pack includes: 4 x blue, 4 x green, 4 x burgundy.

Short summary description Kensington Quartet Non-Magnetic Dry-Erase Board 430x280mm:
This short summary of the Kensington Quartet Non-Magnetic Dry-Erase Board 430x280mm data-sheet is auto-generated and uses the product title and the first six key specs.

Kensington Quartet Non-Magnetic Dry-Erase Board 430x280mm, 430 mm, 280 mm, 433 mm, 294 mm, 14 mm

Long summary description Kensington Quartet Non-Magnetic Dry-Erase Board 430x280mm:
This is an auto-generated long summary of Kensington Quartet Non-Magnetic Dry-Erase Board 430x280mm based on the first three specs of the first five spec groups.

Kensington Quartet Non-Magnetic Dry-Erase Board 430x280mm. Width: 430 mm, Height: 280 mm. Package width: 433 mm, Package depth: 294 mm, Package height: 14 mm

Weight & dimensions
Width *
430 mm
Height *
280 mm
Packaging data
Package width
433 mm
Package depth
294 mm
Package height
14 mm
Brand Image Product code Product Stock Price from
Nobo

Nobo Classic Magnetic Enamel Whiteboard 500x350mm
(show image)
1902699 Classic Magnetic Enamel Whiteboard 500x350mm 0.00
(excl. VAT)
0 (incl. VAT)
Nobo

Nobo Classic Magnetic Enamel Whiteboard 350x250mm
(show image)
1902698 Classic Magnetic Enamel Whiteboard 350x250mm 0.00
(excl. VAT)
0 (incl. VAT)
Nobo

Nobo Classic Magnetic Enamel Whiteboard 1200x1000mm
(show image)
1902700 Classic Magnetic Enamel Whiteboard 1200x1000mm 0.00
(excl. VAT)
0 (incl. VAT)