location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Indesit XWSA 61082X WWGG IT washing machine Front-load 6 kg 1000 RPM Grey, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Indesit Check ‘Indesit’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
XWSA 61082X WWGG IT
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
869990855470 show
Show alternative article codes used in the online market place
Category:
Machines used for washing clothes.
Washing Machines Check ‘Indesit’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Indesit: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13994
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 11:45:40
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Indesit XWSA 61082X WWGG IT washing machine Front-load 6 kg 1000 RPM Grey, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Freestanding Front-load 6 kg 1000 RPM Grey, White
  • - Built-in display LED
  • - Hygiene/anti-allergy, Black, Cotton, Hand/wool, Quick, Sport, Delicate/silk
  • - Delayed start timer
  • - Spin-drying class: C
  • - 74 dB
Long product name Indesit XWSA 61082X WWGG IT washing machine Front-load 6 kg 1000 RPM Grey, White :
The long product name of Indesit XWSA 61082X WWGG IT washing machine Front-load 6 kg 1000 RPM Grey, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

[85547] Indesit lavatrice 6 kg a 1000 silent led premium
More>>>
Short summary description Indesit XWSA 61082X WWGG IT washing machine Front-load 6 kg 1000 RPM Grey, White:
This short summary of the Indesit XWSA 61082X WWGG IT washing machine Front-load 6 kg 1000 RPM Grey, White data-sheet is auto-generated and uses the product title and the first six key specs.

Indesit XWSA 61082X WWGG IT, Front-load, 6 kg, C, 74 dB, 1000 RPM, 164 kWh

Long summary description Indesit XWSA 61082X WWGG IT washing machine Front-load 6 kg 1000 RPM Grey, White:
This is an auto-generated long summary of Indesit XWSA 61082X WWGG IT washing machine Front-load 6 kg 1000 RPM Grey, White based on the first three specs of the first five spec groups.

Indesit XWSA 61082X WWGG IT. Loading type: Front-load. Rated capacity: 6 kg, Spin-drying class: C, Noise level (spin): 74 dB, Noise level (wash): 56 dB, Maximum spin speed: 1000 RPM. Annual energy consumption washing: 164 kWh, Annual water consumption washing: 10223 L. Product colour: Grey, White. Width: 595 mm, Depth: 435 mm, Height: 850 mm

Design
Appliance placement *
Freestanding
Loading type *
Front-load
Product colour *
Grey, White
Inverter technology
No
Built-in display *
Yes
Display type
LED
Door hinge *
Left
Door colour
Grey
Drum material
Stainless steel
Performance
Rated capacity *
6 kg
Maximum spin speed *
1000 RPM
Spin-drying class *
C
Number of washing programs *
16
Noise level (spin) *
74 dB
Noise level (wash) *
56 dB
Delayed start timer *
Yes
Delay start (max)
9 h
Performance
Timer
Yes
Cycle time (max)
170 min
Washing programs *
Hygiene/anti-allergy, Black, Cotton, Hand/wool, Quick, Sport, Delicate/silk
Residual moisture
62%
Power
Energy efficiency class (old)
A++
Energy consumption washing per cycle
0.919 kWh
Weight & dimensions
Width
595 mm
Depth
435 mm
Height
850 mm
Other features
Annual energy consumption washing
164 kWh
Annual water consumption washing
10223 L
Brand Image Product code Product Stock Price from
Indesit BWE 71283X W IT washing machine Front-load 7 kg 1200 RPM White Indesit BWE 71283X W IT washing machine Front-load 7 kg 1200 RPM White
(show image)
859991536930 BWE 71283X W IT 0.00
(excl. VAT)
0 (incl. VAT)