location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SL-X7400GX multifunction printer Laser A3 1200 x 1200 DPI 40 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SL-X7400GX
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SL-X7400GX show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806086603447
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 110176
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Jul 2021 14:49:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung SL-X7400GX multifunction printer Laser A3 1200 x 1200 DPI 40 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Colour printing
  • - 1200 x 1200 DPI
  • - A3 40 ppm
  • - Colour copying Colour scanning
  • - Direct printing
  • - USB port Ethernet LAN
  • - Internal memory: 6144 MB
  • - 97.3 kg
Long product name Samsung SL-X7400GX multifunction printer Laser A3 1200 x 1200 DPI 40 ppm :
The long product name of Samsung SL-X7400GX multifunction printer Laser A3 1200 x 1200 DPI 40 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

40 ppm, 1200 x 1200 dpi, 1.5 GHz (Quad-Core), 10.1" LCD Touch, 6 GB, 320 GB, USB 2.0 / USB 3.0, Ethernet, 97.3 kg
More>>>
Samsung SL-X7400GX multifunction printer Laser A3 1200 x 1200 DPI 40 ppm:
The official description of Samsung SL-X7400GX multifunction printer Laser A3 1200 x 1200 DPI 40 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Powerful quad-core CPU
With the industry’s first quad-core 1.5 GHz CPU with System-on-Chip technology delivering high-performance interpreting and rendering emulation, these powerful printers are twice as fast as conventional dual-core-based MFPs.

Two times faster dual scanning
The Dual-Scan Document Feeder scans both sides of a document simultaneously, capable of scanning up to 240 ipm, which is twice the scanning speed of the X4300 series and six times that of other printers.

Work SMART, just like on a tablet
The industry’s first Android-based printing UX, the Samsung SMART UX Centre 2.0 functions like a tablet with an intuitive touch-to-print full HD 2560 x 1600 dpi resolution display with a 90-degree pivot.

Technology that ensures a crisper, clearer results
A Laser Beam Scanning Unit (LSU) produces a 1200 x 1200 dpi resolution and a next-generation polymerised toner ensures the best finishes while Rendering Engine for Clean Page (ReCP) technology sharpens graphics and text.

Reduce costs with high durability
Best-in-class maximum monthly duty means high durability, ensuring cost reduction and freedom from trivial work typically spent changing toner cartridges, drums and a developer.

Enhanced productivity with variable options
Boost productivity with a 2250-sheet booklet finisher and a 3250-sheet high-volume finisher that automatically staples up to 65 sheets. Print up to 6140 pages with a side and bottom High-Capacity Feeder (HCF).

Do more with productivity boosting features
Easily set up printers by downloading essential apps from the Printing App Centre. Productivity tools include Workbook Composer, Hancom Office, Smart Colour Manager with more to be added.

Tap to print with NFC technology
Simply tap to print, scan or fax documents with advanced NFC technology from any supported mobile device. The wireless option with Active NFC provides user authentication through a mobile device.

Numerous options for the finishing touch
From a Booklet Finisher to Job Separator, a wide range of paper output options help boost productivity.

Input options to fit every need
Equip your office with various input cabinets that can accommodate print jobs of any size.

Short summary description Samsung SL-X7400GX multifunction printer Laser A3 1200 x 1200 DPI 40 ppm:
This short summary of the Samsung SL-X7400GX multifunction printer Laser A3 1200 x 1200 DPI 40 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung SL-X7400GX, Laser, Colour printing, 1200 x 1200 DPI, A3, Direct printing, Black, Grey

Long summary description Samsung SL-X7400GX multifunction printer Laser A3 1200 x 1200 DPI 40 ppm:
This is an auto-generated long summary of Samsung SL-X7400GX multifunction printer Laser A3 1200 x 1200 DPI 40 ppm based on the first three specs of the first five spec groups.

Samsung SL-X7400GX. Print technology: Laser, Printing: Colour printing, Maximum resolution: 1200 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 40 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A3. Direct printing. Product colour: Black, Grey

Printing
Print technology *
Laser
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
40 ppm
Print speed (colour, normal quality, A4/US Letter)
40 ppm
Warm-up time
23 s
Time to first page (black, normal)
8 s
Time to first page (colour, normal)
9.9 s
Copying
Duplex copying *
Yes
Copying *
Colour copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
40 cpm
Copy speed (colour, normal quality, A4)
40 cpm
Maximum number of copies
9999 copies
Copier resize
25 - 400%
Scanning
Duplex scanning *
Yes
Scanning *
Colour scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan resolution
4800 x 4800 DPI
Scanner type *
Flatbed & ADF scanner
Scan technology
CCD
Scan to
E-mail, File, SMB, USB
Image formats supported
TIF
Document formats supported
PDF, XPS
Scan drivers
SANE, TWAIN
Fax
Faxing *
No
Features
Maximum duty cycle *
200000 pages per month
Page description languages
PCL 5, PCL 6, PCL XL, PDF 1.7, PostScript 3
Input & output capacity
Total input capacity *
1140 sheets
Total output capacity *
500 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Maximum input capacity
6140 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Paper tray media types *
Bond paper, Card stock, Envelopes, Glossy paper, High resolution paper, Labels, Plain paper, Pre-printed, Recycled paper, Thick paper, Thin paper, Transparencies
ISO A-series sizes (A0...A9) *
A3, A4, A5, A6
Paper handling
ISO B-series sizes (B0...B9)
B5, B6
Non-ISO print media sizes
Folio, Oficio
Envelopes sizes
10, C4, C5, DL, Monarch
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0, USB 3.2 Gen 1 (3.1 Gen 1)
Direct printing *
Yes
USB port
Yes
USB 3.2 Gen 1 (3.1 Gen 1) ports quantity
1
Optional connectivity
Wireless LAN
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Supported network protocols (IPv6)
TCP / IPv4 / HTTP / HTTPS / SNMP (v1.2 / v3) / LDAP / LDAPS / SMTP / SSL/TLS / IPSec / DNS / WINS / SLP / Bonjour / SSDP / DDNS / DHCP / BOOTP / IPv6 / NetBIOS over TCP / IP
Performance
Maximum internal memory
6144 MB
Internal storage capacity
320 GB
Card reader integrated
No
Internal memory *
6144 MB
Sound pressure level (printing)
54 dB
Sound pressure level (copying)
57 dB
Sound power level (standby)
30 dB
Design
Product colour *
Black, Grey
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Display diagonal
25.6 cm (10.1")
Display resolution
960 x 600 pixels
Touchscreen
Yes
Control type
Touch
Power
Power consumption (average operating)
1300 W
Power consumption (standby)
30 W
Power consumption (off)
2 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Certificates
Certification
EPEAT Silver
Sustainability
Sustainability certificates
Blue Angel, ENERGY STAR
Weight & dimensions
Width
585 mm
Depth
706.8 mm
Height
932 mm
Weight
97.3 kg