icecat logo
Icecat: syndicator of product information via global open catalog with more than 19306371 data-sheets & 35851 brands – register (free)
Jabra logo

Jabra BIZ 2400 II Duo

Brand:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
225773
Info modified on:
04 Jul 2024, 14:17:50
Bullet Points Jabra BIZ 2400 II Duo:
  • - Multi-device connectivity allows you to purchase a variety of different cords that let you connect to your smartphone or deskphone.
  • - Noise-cancelling microphones reduce unwanted background noise and are ideal in crowded and noisy open working environments.
  • - PeakStop instantly removes any harmful loud sounds before they even reach your ears. This keeps the sound level in the safe range and protects your hearing.
  • - Reinforced cords are built to last. They are extremely durable and will take most daily punishment.
  • - With FreeSpin you can rotate the boom-arm 360 degrees without the risk of it breaking. Find the microphone placement that works for you.
Long product name Jabra BIZ 2400 II Duo:

Jabra BIZ 2400 II Duo

Jabra BIZ 2400 II Duo:

The BIZ 2400 II offers outstanding sound at both ends of the call for a superior customer experience. Up to 40% lighter than competing headsets and with a low headband pressure, the Biz 2400 II allows the agent to focus on their customer conversation in unrivalled comfort. The Jabra BIZ 2400 II QD Duo is a duo headset with a QD (quick disconnect) plug that provides instant connectivity to a wide range of deskphone systems.

The Jabra BIZ 2400 II QD Duo is a duo headset with a QD (quick disconnect) plug that provides instant connectivity to a wide range of deskphone systems.

The BIZ 2400 II offers outstanding sound at both ends of the call for a superior customer experience. Up to 40% lighter than competing headsets and with a low headband pressure, the Biz 2400 II allows the agent to focus on their customer conversation in unrivalled comfort.

Short summary description Jabra BIZ 2400 II Duo:

Jabra BIZ 2400 II Duo, Wired, Office/Call center, 100 - 6800 Hz, 77 g, Headset, Black

Long summary description Jabra BIZ 2400 II Duo:

Jabra BIZ 2400 II Duo. Product type: Headset. Connectivity technology: Wired. Recommended usage: Office/Call center. Headphone frequency: 100 - 6800 Hz. Weight: 77 g. Product colour: Black

Reasons to buy
Specs
Recommended products
Similar products
Distributors
Loading...
Reasons to buy +
Specs +
Recommended products +
Similar products +
Distributors +
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.