Bullet Points BenQ RP790 computer monitor 2.01 m (79") 3840 x 2160 pixels 4K Ultra HD LED Touchscreen Infrared Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Touchscreen 2.01 m (79") LED
- - 4K Ultra HD 3840 x 2160 pixels
- - 5 ms 1200:1
Long product name BenQ RP790 computer monitor 2.01 m (79") 3840 x 2160 pixels 4K Ultra HD LED Touchscreen Infrared Black
:
The long product name of BenQ RP790 computer monitor 2.01 m (79") 3840 x 2160 pixels 4K Ultra HD LED Touchscreen Infrared Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Interactive Flat Panel, 79", 10-Point, 3840 x 2160, 430 cd/m2, CR 1400:1, 5ms, 2 x USB, HDMI, COAX Out, VGA, Component, Composite, RJ-45, RS-232
More>>>
BenQ RP790 computer monitor 2.01 m (79") 3840 x 2160 pixels 4K Ultra HD LED Touchscreen Infrared Black:
The official description of BenQ RP790 computer monitor 2.01 m (79") 3840 x 2160 pixels 4K Ultra HD LED Touchscreen Infrared Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
BenQ’s RP790 79” 4K interactive flat panel helps you make the smoothest transition from traditional instruction to interactive learning with 55 PPI for the best viewing distance, touch driver-free design, 10-point multi-touch support, total eye-care solution, and many more features.
Short summary description BenQ RP790 computer monitor 2.01 m (79") 3840 x 2160 pixels 4K Ultra HD LED Touchscreen Infrared Black:
This short summary of the BenQ RP790 computer monitor 2.01 m (79") 3840 x 2160 pixels 4K Ultra HD LED Touchscreen Infrared Black data-sheet is auto-generated and uses the product title and the first six key specs.
BenQ RP790, 2.01 m (79"), 3840 x 2160 pixels, 4K Ultra HD, LED, 5 ms, Black
Long summary description BenQ RP790 computer monitor 2.01 m (79") 3840 x 2160 pixels 4K Ultra HD LED Touchscreen Infrared Black:
This is an auto-generated long summary of BenQ RP790 computer monitor 2.01 m (79") 3840 x 2160 pixels 4K Ultra HD LED Touchscreen Infrared Black based on the first three specs of the first five spec groups.
BenQ RP790. Display diagonal: 2.01 m (79"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Response time: 5 ms, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub. VESA mounting. Product colour: Black