Epson logo

Epson SureColor SC-F2000 Medium Grooved Platen

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66011
Info modified on:
29 Jan 2020, 20:59:58
Long product name Epson SureColor SC-F2000 Medium Grooved Platen:

SureColor SC-F2000 Medium Grooved Platen

Short summary description Epson SureColor SC-F2000 Medium Grooved Platen:

Epson SureColor SC-F2000 Medium Grooved Platen, Metallic, Transparent, White, China, SC-F2000, 1 pc(s), 6.56 g, 230 mm

Long summary description Epson SureColor SC-F2000 Medium Grooved Platen:

Epson SureColor SC-F2000 Medium Grooved Platen. Product colour: Metallic, Transparent, White, Country of origin: China, Compatibility: SC-F2000. Quantity per pack: 1 pc(s), Package weight: 6.56 g, Package width: 230 mm

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.