location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS A8N-SLI motherboard NVIDIA nForce 4 SLI Socket 939 ATX

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
A8N-SLI
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A8N-SLI
Category:
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
Motherboards Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 151382
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Apr 2021 10:45:53
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS A8N-SLI motherboard NVIDIA nForce 4 SLI Socket 939 ATX
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - AMD Socket 939
  • - PC ATX NVIDIA nForce 4 SLI 7.1 channels
  • - DDR-SDRAM DIMM ECC Non-ECC Maximum internal memory: 2 GB
  • - SATA
  • - 32 Mbit ACPI version: 2.0a
Long product name ASUS A8N-SLI motherboard NVIDIA nForce 4 SLI Socket 939 ATX :
The long product name of ASUS A8N-SLI motherboard NVIDIA nForce 4 SLI Socket 939 ATX. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Socket 939, AMD Athlon 64FX/AMD Athlon 64, 4 x 184-pin DIMM, ATX
More>>>
Short summary description ASUS A8N-SLI motherboard NVIDIA nForce 4 SLI Socket 939 ATX:
This short summary of the ASUS A8N-SLI motherboard NVIDIA nForce 4 SLI Socket 939 ATX data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS A8N-SLI, AMD, Socket 939, DDR-SDRAM, 2 GB, DIMM, 400 MHz

Long summary description ASUS A8N-SLI motherboard NVIDIA nForce 4 SLI Socket 939 ATX:
This is an auto-generated long summary of ASUS A8N-SLI motherboard NVIDIA nForce 4 SLI Socket 939 ATX based on the first three specs of the first five spec groups.

ASUS A8N-SLI. Processor manufacturer: AMD, Processor socket: Socket 939. Supported memory types: DDR-SDRAM, Maximum internal memory: 2 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA. Component for: PC, Motherboard form factor: ATX, Motherboard chipset family: AMD. BIOS memory size: 32 Mbit, ACPI version: 2.0a

Processor
Processor manufacturer *
AMD
Processor socket *
Socket 939
Memory
Supported memory types *
DDR-SDRAM
Memory slots type
DIMM
ECC
Yes
Non-ECC
Yes
Supported memory clock speeds
400 MHz
Maximum internal memory *
2 GB
Storage controllers
Supported storage drive interfaces *
SATA
Internal I/O
USB 2.0 connectors *
3
Number of SATA connectors
4
Front panel audio connector
Yes
ATX Power connector (24-pin)
Yes
CPU fan connector
Yes
Chassis intrusion connector
Yes
Number of COM connectors
1
Number of IEEE1394 connectors
1
Rear panel I/O ports
USB 2.0 ports quantity *
4
Ethernet LAN (RJ-45) ports *
1
Rear panel I/O ports
PS/2 ports quantity
2
Firewire (IEEE 1394) ports
1
Headphone outputs
1
S/PDIF out port
Yes
Parallel ports quantity
1
Features
Motherboard chipset *
NVIDIA nForce 4 SLI
Audio output channels *
7.1 channels
Component for *
PC
Motherboard form factor *
ATX
Motherboard chipset family *
AMD
Power source type
ATX
Expansion slots
PCI Express x1 slots
2
PCI Express x16 slots
2
Expansion slots
2 x PCI Express x16 2 x PCI Express x1 3 x PCI
PCI slots
3
BIOS
BIOS memory size
32 Mbit
ACPI version
2.0a
Weight & dimensions
Width
305 mm
Depth
245 mm
Other features
GAME/MIDI connector
Yes
Floppy disk drive connector
Yes
Source Testseek summary Average rating
Reviews
Updated:
2015-09-10 06:57:33
Uk has collected 2 expert reviews for ASUS A8N-SLI motherboard NVIDIA nForce 4 SLI Socket 939 ATX and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
uniquerigs.com
Updated:
2015-09-10 06:57:21
The emergence of SLI and Dual core CPU technologies, the selections for motherboards has been plenty. Different offerings from different manufacturers can somewhat be confusing if you are just starting out to become an enthusiasts. ASUS has always made...
80%
devhardware.com
Updated:
2015-09-10 06:57:32
Asus is a very well known name in the world of motherboards and has been known for stability and performance. Most of the ASUS boards overclock very well. ASUS has been moving towards the gaming crowd by allowing the user to upgrade to SLI graphics car...
0%
Country Distributor
United Kingdom 1 distributor(s)