HPE logo

HPE MSA 1.2TB 12G SAS 10K SFF(2.5in) Dual Port Enterprise 3yr internal hard drive 10000 RPM 2.5"

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
160859
Info modified on:
31 Jul 2024, 15:02:53
Warranty:
3 year
Long product name HPE MSA 1.2TB 12G SAS 10K SFF(2.5in) Dual Port Enterprise 3yr internal hard drive 10000 RPM 2.5":

HP MSA 1.2TB 12G SAS 10K SFF(2.5in) Dual Port Enterprise 3yr Warranty Hard Drive

Short summary description HPE MSA 1.2TB 12G SAS 10K SFF(2.5in) Dual Port Enterprise 3yr internal hard drive 10000 RPM 2.5":

HPE MSA 1.2TB 12G SAS 10K SFF(2.5in) Dual Port Enterprise 3yr, 1.2 TB, 10000 RPM, 2.5", SAS

Long summary description HPE MSA 1.2TB 12G SAS 10K SFF(2.5in) Dual Port Enterprise 3yr internal hard drive 10000 RPM 2.5":

HPE MSA 1.2TB 12G SAS 10K SFF(2.5in) Dual Port Enterprise 3yr. HDD capacity: 1.2 TB, HDD speed: 10000 RPM, HDD size: 2.5", Interface: SAS

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.