location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Gardena Pressure Sprayer 5 l

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Gardena Check ‘Gardena’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pressure Sprayer 5 l
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0822-20 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4078500082204
Category: Garden Sprayers Check ‘Gardena’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Gardena: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32112
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Apr 2024 15:41:41
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Gardena Pressure Sprayer 5 l
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Max permissible operating temperature: 40 °C
  • - Level indicator: Yes
  • - Safety valve: Yes
  • - Spray nozzle: Plastic
Long product name Gardena Pressure Sprayer 5 l :
The long product name of Gardena Pressure Sprayer 5 l. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

5 l, 3 bar, 1.75 m
More>>>
Short summary description Gardena Pressure Sprayer 5 l:
This short summary of the Gardena Pressure Sprayer 5 l data-sheet is auto-generated and uses the product title and the first six key specs.

Gardena Pressure Sprayer 5 l, 5 L, Blue

Long summary description Gardena Pressure Sprayer 5 l:
This is an auto-generated long summary of Gardena Pressure Sprayer 5 l based on the first three specs of the first five spec groups.

Gardena Pressure Sprayer 5 l. Tank capacity: 5 L, Product colour: Blue

Brand Image Product code Product Stock Price from
Gardena

Gardena 885 garden sprayer 12 L
(show image)
885 885 0.00
(excl. VAT)
0 (incl. VAT)
Gardena

Gardena 805 garden sprayer Hand garden sprayer 1 L
(show image)
805 805 0.00
(excl. VAT)
0 (incl. VAT)
Gardena

Gardena 806 garden sprayer Hand garden sprayer 1 L
(show image)
806 806 0.00
(excl. VAT)
0 (incl. VAT)
Gardena

Gardena 869 garden sprayer Backpack garden sprayer 5 L
(show image)
869 869 0.00
(excl. VAT)
0 (incl. VAT)
Gardena

Gardena 823-20 garden sprayer Backpack garden sprayer 5 L
(show image)
823-20 823-20 0.00
(excl. VAT)
0 (incl. VAT)
Gardena

Gardena 828 garden sprayer 5 L
(show image)
828 828 0.00
(excl. VAT)
0 (incl. VAT)
Gardena

Gardena 00824-20 5 L
(show image)
824-20 00824-20 0.00
(excl. VAT)
0 (incl. VAT)
Gardena

Gardena 823-27 garden sprayer 5 L
(show image)
823-27 823-27 0.00
(excl. VAT)
0 (incl. VAT)