location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Gardena Combisystem Adjustable Rake

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Gardena Check ‘Gardena’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Combisystem Adjustable Rake
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3103-20 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4078500310307
Category: Rakes Check ‘Gardena’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Gardena: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40408
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Nov 2019 19:45:58
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 25 years
Long product name Gardena Combisystem Adjustable Rake :
The long product name of Gardena Combisystem Adjustable Rake. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

130 cm, Working width 30 - 50 cm
More>>>
Short summary description Gardena Combisystem Adjustable Rake:
This short summary of the Gardena Combisystem Adjustable Rake data-sheet is auto-generated and uses the product title and the first six key specs.

Gardena Combisystem Adjustable Rake, Steel, 30 cm, 50 cm, 1 pc(s), 500 mm

Long summary description Gardena Combisystem Adjustable Rake:
This is an auto-generated long summary of Gardena Combisystem Adjustable Rake based on the first three specs of the first five spec groups.

Gardena Combisystem Adjustable Rake. Teeth material: Steel, Maximum working width: 30 cm, Minimum working width: 50 cm. Width: 500 mm

Brand Image Product code Product Stock Price from
Gardena

Gardena Combisystem Plastic Adjustable Rake
(show image)
3104-20 Combisystem Plastic Adjustable Rake 0.00
(excl. VAT)
0 (incl. VAT)
Gardena

Gardena Combisystem Lawn Rake
(show image)
03101-20 Combisystem Lawn Rake 0.00
(excl. VAT)
0 (incl. VAT)
Gardena

Gardena Combisystem Rake
(show image)
3178-20 Combisystem Rake 0.00
(excl. VAT)
0 (incl. VAT)
Gardena

Gardena Combisystem Hand Rake
(show image)
8918-20 Combisystem Hand Rake 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
Lithuania 1 distributor(s)