location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Olympus C-765 4.0M Ultra Zoom 1/2.5" 4 MP CCD

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Olympus Check ‘Olympus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C-765 4.0M Ultra Zoom
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N1727192
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Olympus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Olympus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19113
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:53:04
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Olympus C-765 4.0M Ultra Zoom 1/2.5" 4 MP CCD
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 4 MP CCD
  • - Image sensor size: 1/2.5"
  • - Optical zoom: 10x
  • - Lithium-Ion (Li-Ion)
Long product name Olympus C-765 4.0M Ultra Zoom 1/2.5" 4 MP CCD :
The long product name of Olympus C-765 4.0M Ultra Zoom 1/2.5" 4 MP CCD. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

OLYMPUS C-765 4.0M Ultra Zoom
More>>>
Short summary description Olympus C-765 4.0M Ultra Zoom 1/2.5" 4 MP CCD:
This short summary of the Olympus C-765 4.0M Ultra Zoom 1/2.5" 4 MP CCD data-sheet is auto-generated and uses the product title and the first six key specs.

Olympus C-765 4.0M Ultra Zoom, 4 MP, 1/2.5", CCD, 10x, 280 g

Long summary description Olympus C-765 4.0M Ultra Zoom 1/2.5" 4 MP CCD:
This is an auto-generated long summary of Olympus C-765 4.0M Ultra Zoom 1/2.5" 4 MP CCD based on the first three specs of the first five spec groups.

Olympus C-765 4.0M Ultra Zoom. Megapixel (approx.): 4 MP, Image sensor size: 1/2.5", Sensor type: CCD. Optical zoom: 10x. Display diagonal: 4.57 cm (1.8"). Weight: 280 g

Source Testseek summary Average rating
Reviews
Updated:
2014-10-29 12:55:51
Uk has collected 9 expert reviews for Olympus C-765 4.0M Ultra Zoom 1/2.5" 4 MP CCD and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
Cameras.co.uk
Updated:
2014-10-29 12:55:50
I really liked this camera. As well as the 10x optical zoom it has a great feature set. The build quality is good and it felt right in the hand. Recommended.
77%
Neocamera.com
Updated:
2014-10-29 12:55:50
The Olympus C765 is an ultra-zoom cameras which delivers outstanding image quality, even when compared to newer ultra-zoom cameras. Indeed, images from the C765 are noticeably sharper than most competing models. However, this camera is a bit weak at l...
80%
pcmag.com
Updated:
2014-10-29 12:55:51
The Olympus Camedia C-765 Ultra Zoom is comfortable to hold, a breeze to shoot, and produces the sharpest images. Specs: Megapixels: 4, Included Memory Amount: 16 MB, Media Format: xD-Picture Card, Maximum Resolution: 3200 x 2400 pixels...
80%
steves-digicams.com
Updated:
2014-10-29 12:55:51
The C-765UZ features an improved image processor called TruePic TURBO, that improves image quality and delivers faster overall processing speeds. TruePic TURBO captures information from all 4.0 million pixels with pixel "micro- smoothing" that delivers...
0%