Olympus logo

Olympus E1 5.0Mpix SLR 5 MP CCD 2560 x 1920 pixels Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27024
Info modified on:
07 Mar 2024, 15:34:52
Long product name Olympus E1 5.0Mpix SLR 5 MP CCD 2560 x 1920 pixels Black:

E1 5.0Mpix SLR

Short summary description Olympus E1 5.0Mpix SLR 5 MP CCD 2560 x 1920 pixels Black:

Olympus E1 5.0Mpix SLR, 5 MP, 2560 x 1920 pixels, CCD, 660 g, Black

Long summary description Olympus E1 5.0Mpix SLR 5 MP CCD 2560 x 1920 pixels Black:

Olympus E1 5.0Mpix SLR. Megapixel (approx.): 5 MP, Sensor type: CCD, Maximum image resolution: 2560 x 1920 pixels. Display diagonal: 4.57 cm (1.8"). Viewfinder type: Optical. Weight: 660 g. Product colour: Black

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.