location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus Ergo D-Pro Black, Silver 43.2 cm (17")

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus Check ‘Targus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Ergo D-Pro
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AWE05EU show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5052916491767 show
Category:
Devices used to rest and support laptops to make then easier to use.
Laptop Stands Check ‘Targus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 216620
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:32:22
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Targus Ergo D-Pro Black, Silver 43.2 cm (17")
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Allows notebook screen to be raised to varying positions to suit individual user eyeline
  • - Allows loose papers to be neatly placed at the correct eyelevel
  • - Provides seamless integration for use with Mobile Docking Station
  • - Allows the user to secure notebook stand and peripherals - compatible with the Targus Video Port Lock
  • - Cooling Sleeves provide optimum notebook cooling
Warranty: 2 year
Long product name Targus Ergo D-Pro Black, Silver 43.2 cm (17") :
The long product name of Targus Ergo D-Pro Black, Silver 43.2 cm (17"). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Laptop Stand, 33 x 31 x (8 - 25) cm, 2.95 kg
More>>>
Targus Ergo D-Pro Black, Silver 43.2 cm (17"):
The official description of Targus Ergo D-Pro Black, Silver 43.2 cm (17") as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Ergo D-Pro Notebook Stand has multiple tilt positions to hold your notebook in a vertical position to allow the notebook LCD to be used as the display. The height adjustment feature ensures you position the LCD screen in the most ergonomic position for your eye-line. Additional features include a compartment that can store a mobile docking station or USB hub and a document holder which is positioned directly in front of the notebook user. A rotating base is also included to allow you to share your notebook screen with someone sitting next to you. Compatible with all PC and Mac notebooks up to 17". Must be used in conjunction with a separate keyboard.

- Allows notebook screen to be raised to varying positions to suit individual user eyeline
- Allows loose papers to be neatly placed at the correct eyelevel
- Allows the user to secure notebook stand and peripherals. Compatible with the Targus Video Port Lock
- When used with the Targus Mobile Docking Station, Keyboard and Mouse. External keyboard will be required to use your notebook in this position
- Allows more than one person to view the notebook at any one time
- Provide optimum notebook cooling

Short summary description Targus Ergo D-Pro Black, Silver 43.2 cm (17"):
This short summary of the Targus Ergo D-Pro Black, Silver 43.2 cm (17") data-sheet is auto-generated and uses the product title and the first six key specs.

Targus Ergo D-Pro, Black, Silver, Plastic, 43.2 cm (17"), 80 - 250 mm, 310 mm, 353 mm

Long summary description Targus Ergo D-Pro Black, Silver 43.2 cm (17"):
This is an auto-generated long summary of Targus Ergo D-Pro Black, Silver 43.2 cm (17") based on the first three specs of the first five spec groups.

Targus Ergo D-Pro. Product colour: Black, Silver, Material: Plastic, Maximum notebook screen size compatibility: 43.2 cm (17"). Height adjustment range: 80 - 250 mm. Width: 310 mm, Depth: 353 mm, Height: 110 mm. Package width: 315 mm, Package depth: 354 mm, Package height: 105 mm. Master (outer) case width: 365 mm, Master (outer) case length: 575 mm, Master (outer) case height: 327 mm

Design
Product colour *
Black, Silver
Material
Plastic
Maximum notebook screen size compatibility
43.2 cm (17")
Ergonomics
Adjustable
Yes
Height adjustment range
80 - 250 mm
Weight & dimensions
Width
310 mm
Depth
353 mm
Height
110 mm
Weight
3 kg
Packaging data
Package width
315 mm
Package depth
354 mm
Package height
105 mm
Package weight
3.08 kg
Logistics data
Master (outer) case width
365 mm
Master (outer) case length
575 mm
Master (outer) case height
327 mm
Master (outer) case gross weight
16.7 kg
Products per master (outer) case
5 pc(s)
Products per pallet
80 pc(s)
Brand Image Product code Product Stock Price from
Targus AWE04EU laptop stand Grey, Silver 43.2 cm (17") Targus AWE04EU laptop stand Grey, Silver 43.2 cm (17")
(show image)
AWE04EU AWE04EU 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 3 distributor(s)
Nederland 1 distributor(s)