location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Iomega Desktop Hard Drive 160GB USB 2.0 - Silver Series external hard drive 7200 RPM 3.5"

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Iomega Check ‘Iomega’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Desktop Hard Drive 160GB USB 2.0 - Silver Series
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
33232
Category:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives Check ‘Iomega’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Iomega: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 93017
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:52:55
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years
Long product name Iomega Desktop Hard Drive 160GB USB 2.0 - Silver Series external hard drive 7200 RPM 3.5" :
The long product name of Iomega Desktop Hard Drive 160GB USB 2.0 - Silver Series external hard drive 7200 RPM 3.5". For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Desktop Hard Drive 160GB USB 2.0 - Silver Series
More>>>
Iomega Desktop Hard Drive 160GB USB 2.0 - Silver Series external hard drive 7200 RPM 3.5":
The official description of Iomega Desktop Hard Drive 160GB USB 2.0 - Silver Series external hard drive 7200 RPM 3.5" as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Iomega Desktop Hard Drive USB 2.0 160 GB - Silver Series
Simple, cost effective storage - Iomega’s 160 GB - 3.5” Silver Series Hard Drive is the affordable way to save your precious memories – save up to 640,000 photos, 2,960 hours of music, or 240 hours of video. Not only is this drive economical but it is very easy-to-use and preformatted for simple set up – just plug and play.
(1.1 min/MB – 128Kbps MP3 audio; 4 photos/MB – highly compressed 3-megapixel JPG photos, 11MB/Min - DVD MPEG 2 (720 x 480)

Short summary description Iomega Desktop Hard Drive 160GB USB 2.0 - Silver Series external hard drive 7200 RPM 3.5":
This short summary of the Iomega Desktop Hard Drive 160GB USB 2.0 - Silver Series external hard drive 7200 RPM 3.5" data-sheet is auto-generated and uses the product title and the first six key specs.

Iomega Desktop Hard Drive 160GB USB 2.0 - Silver Series, 160 GB, 3.5", 2.0, 7200 RPM

Long summary description Iomega Desktop Hard Drive 160GB USB 2.0 - Silver Series external hard drive 7200 RPM 3.5":
This is an auto-generated long summary of Iomega Desktop Hard Drive 160GB USB 2.0 - Silver Series external hard drive 7200 RPM 3.5" based on the first three specs of the first five spec groups.

Iomega Desktop Hard Drive 160GB USB 2.0 - Silver Series. HDD capacity: 160 GB, HDD size: 3.5". USB version: 2.0. HDD speed: 7200 RPM

Hard drive
HDD capacity *
160 GB
HDD speed *
7200 RPM
HDD size *
3.5"
Type
HDD
Ports & interfaces
USB connector *
USB
USB version *
2.0
Power
Bus powered *
No
Weight & dimensions
Weight *
1.29 kg
Other features
HDD transfer rate
480 Mbit/s
Internal
No
Mac compatibility
Yes
Minimum storage drive space
65 MB
Minimum processor
300 MHz/G4/G3/iMac
Minimum system requirements
4X CD-ROM USB
Compatible operating systems
Microsoft Windows Me/2000 Professional/XP Home/XP Professional Mac OS X
Dimensions (WxDxH)
240 x 120 x 42 mm
Source Testseek summary Average rating
Reviews
Updated:
2015-01-01 03:36:37
Uk has collected 4 expert reviews for Iomega Desktop Hard Drive 160GB USB 2.0 - Silver Series external hard drive 7200 RPM 3.5" and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
expertreviews.co.uk
Updated:
2015-01-01 03:36:35
Heavyweight performer is worth a ton. Fast, practical, solid and good-looking. Industrial might be a more appropriate word than Professional to describe this well built drive. The brushed aluminium case is reassuringly solid. A dark strip along...
100%
SysOpt.com
Updated:
2015-01-01 03:36:37
despite its slick appearance and speedy feature set, the Iomega Silver Series eSATA/USB 500GB External Drive is best suited for the lackluster role of a secondary data repository: not as a system drive, nor a HTPC drive, or even a portable drive -- since...
50%
pcmag.com
Updated:
2015-01-01 03:36:37
Its a wonder we ever even used serial ports. Back in the dark days of computing, external devices connected to the PC via these 9-pin (or, arbitrarily, 25-pin) ports through which data crawled at, oh, around 300 bits per second. Thats bits. If you...
Good Great performance. Comes with backup software.
Bad A bit more expensive than the Cavalry.
Bottom line A terrific, if not outstanding, choice...
80%
Brand Image Product code Product Stock Price from
Iomega Desktop Hard Drive USB 2.0 400 GB - Silver Series external hard drive Iomega Desktop Hard Drive USB 2.0 400 GB - Silver Series external hard drive
(show image)
33572 Desktop Hard Drive USB 2.0 400 GB - Silver Series 0.00
(excl. VAT)
0 (incl. VAT)
Iomega 33238 external hard drive 80 GB 7200 RPM 2.5" USB 2.0 Silver Iomega 33238 external hard drive 80 GB 7200 RPM 2.5" USB 2.0 Silver
(show image)
33238 33238 0.00
(excl. VAT)
0 (incl. VAT)
Iomega Portable Hard Drive 60GB USB 2.0 (Host-Powered) - Silver Series external hard drive 7200 RPM Iomega Portable Hard Drive 60GB USB 2.0 (Host-Powered) - Silver Series external hard drive 7200 RPM
(show image)
33235 Portable Hard Drive 60GB USB 2.0 (Host-Powered) - Silver Series 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)