location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung R R610-62G Intel® Core™2 Duo T6400 40.6 cm (16") 4 GB DDR2-SDRAM 250 GB NVIDIA® GeForce® 9200M GS Windows Vista Home Premium Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
R
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
R610-62G
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NP-R610-AS03US
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 70733
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung R R610-62G Intel® Core™2 Duo T6400 40.6 cm (16") 4 GB DDR2-SDRAM 250 GB NVIDIA® GeForce® 9200M GS Windows Vista Home Premium Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Intel® Core™2 Duo T6400 2 GHz
  • - 40.6 cm (16") 1366 x 768 pixels Gloss 16:9
  • - 4 GB DDR2-SDRAM
  • - 250 GB
  • - NVIDIA® GeForce® 9200M GS
  • - Bluetooth 2.0+EDR
  • - 90 W
  • - Windows Vista Home Premium
Long product name Samsung R R610-62G Intel® Core™2 Duo T6400 40.6 cm (16") 4 GB DDR2-SDRAM 250 GB NVIDIA® GeForce® 9200M GS Windows Vista Home Premium Black :
The long product name of Samsung R R610-62G Intel® Core™2 Duo T6400 40.6 cm (16") 4 GB DDR2-SDRAM 250 GB NVIDIA® GeForce® 9200M GS Windows Vista Home Premium Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

NPR610AS03US R610 62G Intel Core 2 Duo T6400 2GHz, 4GB DDR, 250GB HDD SATA, 16" SuperBright Hi, nVIDIA GeForce 9200 M 512 MB GDDR 2, 1.3" Webcam, Bluetooth, Windows Vista Home Premium
More>>>
Samsung R R610-62G Intel® Core™2 Duo T6400 40.6 cm (16") 4 GB DDR2-SDRAM 250 GB NVIDIA® GeForce® 9200M GS Windows Vista Home Premium Black:
The official description of Samsung R R610-62G Intel® Core™2 Duo T6400 40.6 cm (16") 4 GB DDR2-SDRAM 250 GB NVIDIA® GeForce® 9200M GS Windows Vista Home Premium Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

R Series 16-inch notebook PC-2.0 GHz
Get in the game, at home or on the go with the R610 notebook PC. This model offers an amazing 30% more screen space than traditional models. And with a powerful processor and 512 MB of dedicated graphic memory, your gaming adventures are guaranteed to be packed with excitement. As powerful as your desktop PC, the SAMSUNG R610 also makes a unique statement with its revolutionary Touch of Color™ design.

Full sized enhanced keyboard
You never have to make compromises to stay productive with a SAMSUNG notebook PC. Full-size keyboards make it easy to type no matter where you are.

Long battery life
Maximize your gaming productivity on a single battery charge. The 6-cell high capacity lithium ion battery provides revolutionary battery life.

64-bit operating system
Get direct access to more virtual and physical memory than 32-bit systems and process more data and bigger files, in less time. Are demanding applications putting a strain on your productivity? The 64-bit os in this SAMSUNG mobile pc has the ability to handle bigger tasks. You’ll enjoy a more scalable, better performing computer.

LCD display
The 16" wide SuperBright® LCD display gives you up to 30% more display space than traditional screens. Watch your HD movies and videos in full screen and without compromise on this 16:9 aspect ratio LCD. Images are rich with bold high-definition color.

Enhanced mulitmedia support
Enjoy dedicated nVidia GeForce 9200M GS graphics engine with 512 MB of memory.You’ll enjoy superior graphics for all of your multimedia applications including photo & video editing and gaming.

Power to be reckoned with
Built with Intel® Core2 Duo T5800 CPU featuring 2.0 GHz clock speed, 800 MHz Front Side Bus and a 2 MB Level 2 Cache. processor technology. The R610 delivers maximum system performance, long battery life and superior mobile wireless LAN technology.

Key specifications
- Operating System : Genuine Microsoft Vista® Home Premium.
- CPU : Intel® Core™ 2 Duo Processor T6400 (2.0 GHz).
- Standard System Memory : 4 GB DDR2.
- Screen Size : 16" HD 1366 x 768 (16:9).

Short summary description Samsung R R610-62G Intel® Core™2 Duo T6400 40.6 cm (16") 4 GB DDR2-SDRAM 250 GB NVIDIA® GeForce® 9200M GS Windows Vista Home Premium Black:
This short summary of the Samsung R R610-62G Intel® Core™2 Duo T6400 40.6 cm (16") 4 GB DDR2-SDRAM 250 GB NVIDIA® GeForce® 9200M GS Windows Vista Home Premium Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung R R610-62G, Intel® Core™2 Duo, 2 GHz, 40.6 cm (16"), 1366 x 768 pixels, 4 GB, 250 GB

Long summary description Samsung R R610-62G Intel® Core™2 Duo T6400 40.6 cm (16") 4 GB DDR2-SDRAM 250 GB NVIDIA® GeForce® 9200M GS Windows Vista Home Premium Black:
This is an auto-generated long summary of Samsung R R610-62G Intel® Core™2 Duo T6400 40.6 cm (16") 4 GB DDR2-SDRAM 250 GB NVIDIA® GeForce® 9200M GS Windows Vista Home Premium Black based on the first three specs of the first five spec groups.

Samsung R R610-62G. Processor family: Intel® Core™2 Duo, Processor model: T6400, Processor frequency: 2 GHz. Display diagonal: 40.6 cm (16"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB. Discrete graphics card model: NVIDIA® GeForce® 9200M GS. Operating system installed: Windows Vista Home Premium. Product colour: Black. Weight: 2.8 kg

Design
Product colour *
Black
Display
Display diagonal *
40.6 cm (16")
Display resolution *
1366 x 768 pixels
Native aspect ratio
16:9
Display surface
Gloss
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Duo
Processor model *
T6400
Processor cores
2
Processor threads
2
Processor frequency *
2 GHz
Processor cache
2 MB
Processor cache type
L2
Processor socket
Socket 478
Processor front side bus
800 MHz
Processor lithography
45 nm
Processor operating modes
64-bit
Processor series
Intel Core 2 Duo T6000 Series
Processor codename
Penryn
Bus type
FSB
FSB Parity
No
Stepping
R0
Thermal Design Power (TDP)
35 W
Tjunction
105 °C
Number of Processing Die Transistors
410 M
Processing Die size
107 mm²
CPU multiplier (bus/core ratio)
10
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR2-SDRAM
Storage
Total storage capacity *
250 GB
HDD interface
SATA
HDD speed
5400 RPM
Card reader integrated
Yes
Compatible memory cards
MMC, SD, SDHC
Graphics
Discrete graphics card model *
NVIDIA® GeForce® 9200M GS
Discrete graphics card *
Yes
Maximum graphics card memory
0.5 GB
Audio
Number of built-in speakers
2
Speaker power
4 W
Camera
Front camera resolution (numeric)
1.3 MP
Network
Networking type
Ethernet LAN, WLAN
Bluetooth
Yes
Bluetooth version
2.0+EDR
Ports & interfaces
USB 2.0 ports quantity *
4
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
TV-out
No
Keyboard
Keyboard number of keys
100
Software
Trial software
Microsoft Office Professional 2007, McAfee Internet Security 9.0
Operating system installed *
Windows Vista Home Premium
Bundled software
Magic Keyboard, Easy Display Manager, Easy Network Manager, Easy SpeedUp Manager, SAMSUNG Magic Doctor, SAMSUNG Update Plus, Recovery Solutions III, Adobe Acrobat Reader 8, Cyberlink DVD Suite
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Thermal Monitoring Technologies
No
Processor package size
35 x 35 mm
Processor code
SLGJ4
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
No
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
40479
Conflict-Free processor
No
Battery
Number of battery cells
6
Power
AC adapter power
90 W
Weight & dimensions
Depth
379 mm
Height
265 mm
Height (front)
3.2 cm
Height (rear)
3.8 cm
Weight *
2.8 kg
Other features
Wireless technology
802.11 a/b/g/n
Infrared data port
No
Type
PC
Dimensions (WxDxH)
379 x 264 x 38 mm
TV-in port
No
Internal modem
No
Source Testseek summary Average rating
Reviews
Updated:
2011-08-17 21:34:20
Uk has collected 23 expert reviews for Samsung R R610-62G Intel® Core™2 Duo T6400 40.6 cm (16") 4 GB DDR2-SDRAM 250 GB NVIDIA® GeForce® 9200M GS Windows Vista Home Premium Black and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
alphr.com
Updated:
2011-08-17 21:34:19
Some offers just have to be too good to be true. Take a look at that price, then look at how much the Samsung R610 manages to pack in - you'll struggle to find such a well-specified laptop for so little money. Let's begin with the Full HD display. Like...
Bottom line The R610 embraces the credit crunch: Blu-ray, a 1080p display and dedicated graphics crammed into a tiny budget...
83%
techradar.com
Updated:
2011-08-17 21:34:20
Samsungs laptop range offers the latest technology at low prices. Combining a high-definition (HD) screen and strong specification, the Samsung R610 (£699 inc. VAT) is the most affordable full-HD laptop you can currently buy.The 1920 x 1080-pixel scree...
Good Bargain price, Blu-ray drive, Good usability, Generous array of features...
Bad Limited performance...
80%
pcadvisor.co.uk
Updated:
2011-08-17 21:34:20
Samsungs R610 is available in various guises, and with an onboard Blu-ray Disc drive it is remarkable value. Following current fashion, the Samsung R610-AS01UK gleams in a high-gloss black lacquer-like finish, inside and out, excepting the front ed...
Bottom line Well finished and very well specified, the Samsung R610-AS01UK is a promising laptop for all-round use, and the nearest thing to a favourite on test. We would have liked to have seen useful battery life though. Andrew Harrison Lowest online price: £N...
80%
laptoplogic.com
Updated:
2011-08-17 21:34:19
The Samsung R610 is one of Samsung’s first offerings for the American market, and it makes an interesting statement. For a 16” laptop, it is relatively thin and light, measuring 1.25” at its thinnest point and weighing only 6lbs wi...
Good Thin and light, Inexpensive, Bright 16” display...
Bad Weak CPU performance, Low battery life, Limited feature set, Resolution could be higher...
66%
pcworld.com_techhive.com
Updated:
2011-08-17 21:34:19
PC World Video Review...
80%
techtree.com
Updated:
2011-08-17 21:34:19
The R610 that we are reviewing today is a desktop replacement from Samsung and follows the brilliant X360, which was Samsungs first new generation notebook. We expect the R610 to be similarly innovative and competitive. The Samsung R610 is meant to de...
Good Good looks, size, weight, full size keypad with numpad...
Bad Battery, graphic performance, fingerprint magnet...
Bottom line The R610 that we are reviewing today is a desktop replacement from Samsung and follows the brilliant X360, which was Samsungs first new generation notebook. We expect the R610 to be similarly innovative and competitive. The Samsung R610 is meant to de...
60%
pcworld.com_techhive.com
Updated:
2011-08-17 21:34:19
Would You Buy This? 0Yes 0No Samsung R610-64G Test Scores Overall 80 Performance 69 Features 77 Design 77 Full Test Report » Before You Buy How to Buy a Laptop Top All-Purpose Laptops Top Power Laptops Top Ultraportable Laptops Got a Hot Tip? Seen news...
Good Fullsized, comfortable keyboard, Great software suite...
Bad Difficulttosee lowresolution screen...
80%
maximumpc.com
Updated:
2011-08-17 21:34:20
If it’s odd to see Samsung’s name on a notebook, you’ll likely get used to it. While the company had previously sold its branded notebooks only overseas, it recently entered the U.S. market with no fewer than five notebook lines, ranging from netbooks...
Good A multicore notebook for $1,000! Wellrounded amenities.
Bad It looks, feels, and performs like a budget notebook.
60%
ld2.ciol.com
Updated:
2011-08-17 21:34:20
Samsung's “ touch of color” themed design, which essentially is adding hint of red naturally blended into a sexy piano black frame, so far was visible on their high-end products only. But now it seems to be spreading across all of their devices...
Good Battery, Performance, Weight, Price...
Bad Too many glossy surfaces...
90%
techworld.com
Updated:
2011-08-17 21:34:20
Samsung's R610 is available in various guises, and with an onboard Blu-ray Disc drive it is remarkable value.Following current fashion, the Samsung R610-AS01UK gleams in a high-gloss black lacquer-like finish, inside and out, excepting the front edge...
Bottom line Well finished and very well specified, the Samsung R610-AS01UK is a promising laptop for all-round use, and the nearest thing to a favourite on test. We would have liked to have seen useful battery life though...
0%
Laptopmag.com
Updated:
2011-08-17 21:34:20
It’s one of the lightest and best-looking 16-inch notebooks, but its performance could be better.
Good Lightweight, Attractive chassis, Full keyboard with number pad...
Bad No Blu-ray option, Short battery life, Mediocre sound and video quality...
Bottom line The Samsung R610-64G hovers in a strange place between a traditional mainstream notebook and a full-fledged multimedia desktop replacement. A svelte 6 pounds (for its size), the R610 is the lightest 16-inch notebook we’ve tested, and with a street p...
60%