location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Universal Notebook Stand Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Universal Notebook Stand
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NL514AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884420747901 show
Category:
Devices used to rest and support laptops to make then easier to use.
Laptop Stands Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 124345
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Mar 2021 09:18:49
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 02 Apr 2011
Product end of life date
Warranty: 1 year limited
Long product name HP Universal Notebook Stand Black :
The long product name of HP Universal Notebook Stand Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Universal Notebook Stand
More>>>
HP Universal Notebook Stand Black:
The official description of HP Universal Notebook Stand Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- The HP Universal Notebook Stand allows you to adjust your notebook PC to the best viewing height and conveniently stay connected to everything via a single cable
- The HP Universal Notebook Stand is designed to further enhance the usability and expansion of any notebook PC. The stand elevates the notebook PC to an upright 40 degree viewing angle position and can be used as a desktop monitor
- Connect your printer, keyboard, mouse, and external storage device to the HP Universal Notebook Stand and then one single USB connection to your notebook. Reduce desktop clutter from multiple cords and connections for a cleaner workplace
- An integrated 4 port USB 2.0 hub is powered so select peripherals such as phones, cameras, and external storage devices can be charged from the stand whether the notebook PC is present or not
- Tested with all compatible HP notebook PCs so HP can deliver the highest quality

Short summary description HP Universal Notebook Stand Black:
This short summary of the HP Universal Notebook Stand Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Universal Notebook Stand, Black, One open USB 2.0 Port, 1.13 kg, 1.53 kg, 270 x 70 x 386 mm, 379.8 x 269.8 x 163.1 mm

Long summary description HP Universal Notebook Stand Black:
This is an auto-generated long summary of HP Universal Notebook Stand Black based on the first three specs of the first five spec groups.

HP Universal Notebook Stand. Product colour: Black. Minimum system requirements: One open USB 2.0 Port. Weight: 1.13 kg. Package weight: 1.53 kg. Package dimensions (WxDxH): 270 x 70 x 386 mm, Dimensions (WxDxH): 379.8 x 269.8 x 163.1 mm

Design
Product colour *
Black
Ports & interfaces
USB 2.0 ports quantity
4
I/O ports
Integrated 4 Port USB 2.0 HUB
System requirements
Minimum system requirements
One open USB 2.0 Port
Weight & dimensions
Weight
1.13 kg
Packaging data
Package weight
1.53 kg
Other features
Package dimensions (WxDxH)
270 x 70 x 386 mm
Dimensions (WxDxH)
379.8 x 269.8 x 163.1 mm