Iomega logo

Iomega Portable Hard Drive 60GB USB 2.0 (Host-Powered) - Silver Series external hard drive 7200 RPM

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96646
Info modified on:
21 Oct 2022, 10:14:07
Warranty:
2 years
Long product name Iomega Portable Hard Drive 60GB USB 2.0 (Host-Powered) - Silver Series external hard drive 7200 RPM:

Portable Hard Drive 60GB USB 2.0 (Host-Powered) - Silver Series

Iomega Portable Hard Drive 60GB USB 2.0 (Host-Powered) - Silver Series external hard drive 7200 RPM:

Take files and applications anywhere with the New Portable Hard Drive; sleeker than ever before! The ultra compact, 60 GB USB-powered Portable Hard Drive requires no external power supply – just plug it in and go. It is a high capacity travel companion that lets you take your important files, photos and music anywhere - a perfect storage solution for the mobile professional.

Short summary description Iomega Portable Hard Drive 60GB USB 2.0 (Host-Powered) - Silver Series external hard drive 7200 RPM:

Iomega Portable Hard Drive 60GB USB 2.0 (Host-Powered) - Silver Series, 60 GB, 2.0, 7200 RPM

Long summary description Iomega Portable Hard Drive 60GB USB 2.0 (Host-Powered) - Silver Series external hard drive 7200 RPM:

Iomega Portable Hard Drive 60GB USB 2.0 (Host-Powered) - Silver Series. HDD capacity: 60 GB. USB version: 2.0. HDD speed: 7200 RPM

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.