location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP StorageWorks DAT 160 USB External Tape Drive Storage auto loader & library Tape Cartridge

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
StorageWorks DAT 160 USB External Tape Drive
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q1581A#ABA1071
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 192901
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2022 00:50:30
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3-year, next-day, product exchange, limitedplus 9x5 phone--support for the duration of the
More>>>
HP StorageWorks DAT 160 USB External Tape Drive Storage auto loader & library Tape Cartridge:
The official description of HP StorageWorks DAT 160 USB External Tape Drive Storage auto loader & library Tape Cartridge as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Protect your small or medium sized business, remote office or workgroup with the HP StorageWorks DAT 160 Tape Drive offering the highest capacity and performance with the ability to store up to 160 GB of compressed data on a single cartridge at speeds of up to 50 GB/hr (assuming 2:1 data compression). Low ongoing cost of ownership is provided through low-cost, durable DAT media and a two generation backward compatibility which delivers a seamless upgrade path from older drives. HP DAT Tape Drives are available in several capacity points, 160 GB, 72 GB and 40GB and interface types, SCSI, SAS and USB, making them compatible with virtually any server environment. DAT Tape Drives come complete with data and cleaning cartridge, HP StorageWorks Data Protector Express Software Single Server Edition and its Bare Metal Disaster Recovery option (for single Windows, Linux or NetWare servers), and HP StorageWorks Library and Tape Tools.

Short summary description HP StorageWorks DAT 160 USB External Tape Drive Storage auto loader & library Tape Cartridge:
This short summary of the HP StorageWorks DAT 160 USB External Tape Drive Storage auto loader & library Tape Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HP StorageWorks DAT 160 USB External Tape Drive, Storage auto loader & library, Tape Cartridge

Long summary description HP StorageWorks DAT 160 USB External Tape Drive Storage auto loader & library Tape Cartridge:
This is an auto-generated long summary of HP StorageWorks DAT 160 USB External Tape Drive Storage auto loader & library Tape Cartridge based on the first three specs of the first five spec groups.

HP StorageWorks DAT 160 USB External Tape Drive. Product type: Storage auto loader & library, Media type: Tape Cartridge

Performance
Product type *
Storage auto loader & library
Performance
Media type *
Tape Cartridge
Brand Image Product code Product Stock Price from
HP 3.5"DAT 160 40 Pk Black Front Panels HP 3.5"DAT 160 40 Pk Black Front Panels
(show image)
EH879A 3.5"DAT 160 40 Pk Black Front Panels 0.00
(excl. VAT)
0 (incl. VAT)
HP DAT 160 3.5 inch 40 Pack Dove Front Panels Storage auto loader & library Tape Cartridge HP DAT 160 3.5 inch 40 Pack Dove Front Panels Storage auto loader & library Tape Cartridge
(show image)
EH878A DAT 160 3.5 inch 40 Pack Dove Front Panels 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks DAT 72 USB (1) in 1U Rack-mount Kit Storage auto loader & library Tape Cartridge
(show image)
AG594A StorageWorks DAT 72 USB (1) in 1U Rack-mount Kit 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks 1U USB Rack-Mount Kit Storage auto loader & library Tape Cartridge
(show image)
A8007A StorageWorks 1U USB Rack-Mount Kit 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks 1U SCSI Rack-Mount Kit Storage auto loader & library Tape Cartridge
(show image)
A7445B StorageWorks 1U SCSI Rack-Mount Kit 0.00
(excl. VAT)
0 (incl. VAT)