location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fluke Check ‘Fluke’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
568
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2837806
Category:
Pyrometer is a type of remote-sensing thermometer used to measure the temperature of a surface.
Pyrometers Check ‘Fluke’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fluke: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8613
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:03:34
The date of the most recent change of this product data-sheet in Icecat.
Fluke 2837806 user manual (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Fluke 568
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Contact and non-contact thermometer in one
  • - Measures temperatures from -40°C to 800°C (-40°F to 1472°F) accurate to +1.0°C or +1.0% of reading (whichever is greater)
  • - Features rugged, ergonomic design that stands up to tough industrial, electrical, and mechanical environments
  • - Offers a distance-to-spot ratio of 50:1
  • - Works with most K-type thermocouples
Warranty: 2-year warranty
Long product name Fluke 568 :
The long product name of Fluke 568. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

-40°C - 800°C, 8 µm to 14 µm, 500 msec, USB 2.0, Dot matrix, 98 x 96 pixels, AA/LR6 x 2
More>>>
Short summary description Fluke 568:
This short summary of the Fluke 568 data-sheet is auto-generated and uses the product title and the first six key specs.

Fluke 568, F, °C, -40 - 800 °C, Black, Yellow, -40 - 1472 °F, 500 ms, 1.9 cm

Long summary description Fluke 568:
This is an auto-generated long summary of Fluke 568 based on the first three specs of the first five spec groups.

Fluke 568. Temperature measurement units: F, °C, Temperature measurement range: -40 - 800 °C, Product colour: Black, Yellow. Battery type: AA

Brand Image Product code Product Stock Price from
Fluke

Fluke 572-2
(show image)
4328074 572-2 0.00
(excl. VAT)
0 (incl. VAT)
Fluke

Fluke 62 MAX+
(show image)
4130488 62 MAX+ 0.00
(excl. VAT)
0 (incl. VAT)
Fluke

Fluke 62 MAX
(show image)
4130474 62 MAX 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)