Creative Labs logo

Creative Labs Sound Blaster Live! 24-bit Internal 7.1 channels PCI

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14859
Info modified on:
07 Mar 2024, 15:34:52
Warranty:
2 years
Long product name Creative Labs Sound Blaster Live! 24-bit Internal 7.1 channels PCI:

Sound Blaster Live! 24-bit, RETAIL

Short summary description Creative Labs Sound Blaster Live! 24-bit Internal 7.1 channels PCI:

Creative Labs Sound Blaster Live! 24-bit, 7.1 channels, Internal, 24 bit, 100 dB, PCI

Long summary description Creative Labs Sound Blaster Live! 24-bit Internal 7.1 channels PCI:

Creative Labs Sound Blaster Live! 24-bit. Audio output channels: 7.1 channels, Audio quality: 24 bit, Line-out Signal-to-Noise Ratio (SNR): 100 dB. Host interface: PCI. Compatibility: PCI 2.3, AC'97, EAX. Bundled software: Creative MediaSource Go! Creative MediaSource Go! Launcher Creative MediaSource Player/Organizer.... Minimum RAM: 128 MB, Minimum processor: Pentium III 450MHz

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.