location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Gardena Comfort FLEX Hose 13 mm (1/2")

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Gardena Check ‘Gardena’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Comfort FLEX Hose 13 mm (1/2")
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
18036-20 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4078500001717
Category:
Long flexible tube connected to the mains water supply and used for watering plants.
Garden Hoses Check ‘Gardena’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Gardena: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40585
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:21:42
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Gardena Comfort FLEX Hose 13 mm (1/2")
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 30 m 1.3 cm
  • - 25 bar
  • - Flexible hose
  • - Ultraviolet (UV) resistant
  • - Black, Grey, Orange
Warranty: 20 years
Long product name Gardena Comfort FLEX Hose 13 mm (1/2") :
The long product name of Gardena Comfort FLEX Hose 13 mm (1/2"). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

30 m, 25 bar, 13 mm
More>>>
Short summary description Gardena Comfort FLEX Hose 13 mm (1/2"):
This short summary of the Gardena Comfort FLEX Hose 13 mm (1/2") data-sheet is auto-generated and uses the product title and the first six key specs.

Gardena Comfort FLEX Hose 13 mm (1/2"), 30 m, Black, Grey, Orange, Hose only, 25 bar, 1.3 cm, 1/2

Long summary description Gardena Comfort FLEX Hose 13 mm (1/2"):
This is an auto-generated long summary of Gardena Comfort FLEX Hose 13 mm (1/2") based on the first three specs of the first five spec groups.

Gardena Comfort FLEX Hose 13 mm (1/2"). Hose length: 30 m, Product colour: Black, Grey, Orange, Type: Hose only. Quantity per pack: 1 pc(s)

Brand Image Product code Product Stock Price from
Gardena

Gardena 18033-20 garden hose 20 m Black, Grey, Orange
(show image)
18033 18033-20 0.00
(excl. VAT)
0 (incl. VAT)
Gardena

Gardena 18034-20 garden hose 20 m Grey, Orange
(show image)
18034 18034-20 0.00
(excl. VAT)
0 (incl. VAT)
Gardena

Gardena 18031 garden hose 15 m Black, Orange
(show image)
18031 18031 0.00
(excl. VAT)
0 (incl. VAT)
Gardena

Gardena Comfort FLEX garden hose 50 m Above ground Black, Grey, Orange
(show image)
18039 Comfort FLEX 0.00
(excl. VAT)
0 (incl. VAT)
Gardena

Gardena Comfort HighFLEX Hose 13 mm (1/2")
(show image)
18066-20 Comfort HighFLEX Hose 13 mm (1/2") 0.00
(excl. VAT)
0 (incl. VAT)
Gardena

Gardena Comfort FLEX Hose 13 mm (1/2")
(show image)
18039-20 Comfort FLEX Hose 13 mm (1/2") 0.00
(excl. VAT)
0 (incl. VAT)
Gardena

Gardena Comfort FLEX Hose 13 mm (1/2")
(show image)
18033-20 Comfort FLEX Hose 13 mm (1/2") 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
Lithuania 1 distributor(s)