location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Supermicro MicroBlade MBI-6418A-T5H Intel SoC BGA 1283 Grey, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Supermicro Check ‘Supermicro’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MicroBlade MBI-6418A-T5H
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MBI-6418A-T5H show
Show alternative article codes used in the online market place
Category:
Partially assembled platform or an unassembled kit of computer parts, which means that the server is cheaper and more customizable than a ready-made server.
Server Barebones Check ‘Supermicro’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Supermicro: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17913
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:07:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Supermicro MicroBlade MBI-6418A-T5H Intel SoC BGA 1283 Grey, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel SoC BGA 1283
  • - Number of processors supported: 1
  • - Number of DIMM slots: 2
  • - Maximum internal memory: 32 GB 204-pin SO-DIMM
  • - Number of storage drives supported: 1
  • - Ethernet LAN Ethernet LAN (RJ-45) ports: 2
  • - EEPROM 64 Mbit
  • - Grey, Silver
Long product name Supermicro MicroBlade MBI-6418A-T5H Intel SoC BGA 1283 Grey, Silver :
The long product name of Supermicro MicroBlade MBI-6418A-T5H Intel SoC BGA 1283 Grey, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MicroBlade MBI-6418A-T5H - FCBGA 1283, 2x 204-pin DDR3 SO-DIMM, 1x 2.5" SATA3 HDD/SSD, 1x SATA DOM
More>>>
Short summary description Supermicro MicroBlade MBI-6418A-T5H Intel SoC BGA 1283 Grey, Silver:
This short summary of the Supermicro MicroBlade MBI-6418A-T5H Intel SoC BGA 1283 Grey, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Supermicro MicroBlade MBI-6418A-T5H, Intel SoC, BGA 1283, 2.4 GHz, Intel Atom®, DDR3-SDRAM, 1GB, 2GB, 4GB, 8GB

Long summary description Supermicro MicroBlade MBI-6418A-T5H Intel SoC BGA 1283 Grey, Silver:
This is an auto-generated long summary of Supermicro MicroBlade MBI-6418A-T5H Intel SoC BGA 1283 Grey, Silver based on the first three specs of the first five spec groups.

Supermicro MicroBlade MBI-6418A-T5H. Motherboard chipset: Intel SoC, Processor socket: BGA 1283, Supported processor frequency (max): 2.4 GHz. Supported memory types: DDR3-SDRAM, Supported DIMM module capacities: 1GB, 2GB, 4GB, 8GB, Maximum internal memory: 32 GB. Storage drive sizes supported: 2.5". BIOS type: EEPROM, BIOS memory size: 64 Mbit, BIOS features: APM 1.2, SMBIOS 2.7.1, UEFI. Product colour: Grey, Silver, LED indicators: Fault, Network, Power

Country Distributor
Magyarország 1 distributor(s)
United Kingdom 2 distributor(s)