location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Supermicro H8DGG-QF AMD SR5690 Socket G34 ATX

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Supermicro Check ‘Supermicro’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
H8DGG-QF
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MBD-H8DGG-QF-O show
Show alternative article codes used in the online market place
Category:
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
Motherboards Check ‘Supermicro’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Supermicro: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28727
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 08:48:43
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Supermicro H8DGG-QF AMD SR5690 Socket G34 ATX
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - AMD Socket G34
  • - ATX AMD SR5690
  • - DDR3-SDRAM ECC Non-ECC Maximum internal memory: 512 GB
  • - SATA II RAID support
  • - BIOS type: AMI 16 Mbit ACPI version: 2.0
  • - Fast Ethernet, Gigabit Ethernet
Long product name Supermicro H8DGG-QF AMD SR5690 Socket G34 ATX :
The long product name of Supermicro H8DGG-QF AMD SR5690 Socket G34 ATX. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Dual AMD Opteron 6000, HT3.0 Link, Dual AMD SR5690/SP5100 Chipset, Up to 512GB DDR3 1600MHz ECC Registered DIMM, 16x DIMM sockets, Intel 82576 Dual-Port Gigabit Ethernet, Retail Pack
More>>>
Short summary description Supermicro H8DGG-QF AMD SR5690 Socket G34 ATX:
This short summary of the Supermicro H8DGG-QF AMD SR5690 Socket G34 ATX data-sheet is auto-generated and uses the product title and the first six key specs.

Supermicro H8DGG-QF, AMD, Socket G34, 4, 8, 12, 16, DDR3-SDRAM, 512 GB, Quad-channel

Long summary description Supermicro H8DGG-QF AMD SR5690 Socket G34 ATX:
This is an auto-generated long summary of Supermicro H8DGG-QF AMD SR5690 Socket G34 ATX based on the first three specs of the first five spec groups.

Supermicro H8DGG-QF. Processor manufacturer: AMD, Processor socket: Socket G34, Processor number of cores supported: 4, 8, 12, 16. Supported memory types: DDR3-SDRAM, Maximum internal memory: 512 GB, Memory channels: Quad-channel. Supported storage drive interfaces: SATA II, RAID levels: 0, 1, 10. On-board graphics card model: Matrox G200. Ethernet interface type: Fast Ethernet, Gigabit Ethernet