location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AT-VC180
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VC180 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0672792002854 show
Category:
Device which converts video signals/data into other types of signals/data, or vice versa.
Video Signal Converters Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 81729
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jan 2024 10:48:00
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2021
Product end of life date
EU data-sheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick Start Guide (1.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN AT-VC180
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Converts VGA signals to HDMI output
  • - Supports analog stereo audio input
  • - Superior video quality – up to 1080p, WUXGA
  • - Screen Position Button – screen position settings can be stored for each output resolution
  • - Multiplatform support – Windows and Mac
  • - Supports dual power sources: VGA port or power adapter (in case the VGA port cannot provide sufficient power)
  • - Automatically detects video input signals
  • - LED indicator
  • - HDMI compatible
  • - Compact and lightweight
  • - No software required – eliminates incompatibility and installation issues
Long product name ATEN AT-VC180 :
The long product name of ATEN AT-VC180. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

VGA/Audio to HDMI Converter
More>>>
ATEN AT-VC180:
The official description of ATEN AT-VC180 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The VC180 is a VGA-to-HDMI Converter with Audio that lets you view VGA source data in an HDMI output display with stereo sound quality. It uses dual power sources – from the VGA port or a power adapter. The VC180 gets its power supply from the VGA port. However if your source device is not capable of supplying power, use the power adapter to connect the VC180 to a power source. The VC180 is compact, flexible and convenient to install – with no software required. Simply make the hardware connections and enjoy the experience.

Short summary description ATEN AT-VC180:
This short summary of the ATEN AT-VC180 data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN AT-VC180, Black, Metal, 1920 x 1080 pixels, 1080p, VGA (D-Sub), HDMI

Long summary description ATEN AT-VC180:
This is an auto-generated long summary of ATEN AT-VC180 based on the first three specs of the first five spec groups.

ATEN AT-VC180. Product colour: Black, Housing material: Metal. Maximum video resolution: 1920 x 1080 pixels, Supported video modes: 1080p. Host interface: VGA (D-Sub), Output interface: HDMI, Video in: 1 x HDB-15 Female (Blue). Input voltage: 5.3 V, Power consumption (typical): 3.2 W. Width: 79 mm, Depth: 78.1 mm, Height: 24.4 mm

Features
Product colour
Black
Housing material
Metal
Video
Maximum video resolution *
1920 x 1080 pixels
Supported video modes
1080p
Ports & interfaces
Host interface *
VGA (D-Sub)
Output interface *
HDMI
Video in
1 x HDB-15 Female (Blue)
Video out
1 x HDMI Type A Female (Black)
3.5 mm connector
Yes
Power
Input voltage
5.3 V
Power consumption (typical)
3.2 W
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Weight & dimensions
Width
79 mm
Depth
78.1 mm
Height
24.4 mm
Weight
150 g
Packaging data
AC adapter included
Yes
Quick installation guide
Yes
Logistics data
Harmonized System (HS) code
85176990
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 3 distributor(s)
United States 2 distributor(s)
Nederland 1 distributor(s)