location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Paulmann 701.98 Universal strip light LED 5000 mm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Paulmann Check ‘Paulmann’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
701.98
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
70198 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4000870701980
Category:
Tubular fluorescent lamp, provide energy-efficient light. Used in some offices, schools and industrial buildings.
Strip Lights Check ‘Paulmann’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Paulmann: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24027
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 May 2024 10:21:48
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Paulmann 701.98 Universal strip light LED 5000 mm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - can be shortened as needed (at marked points)
  • - rear self-adhesive for simple installation
  • - Easy plug-in system for hassle-free assembly
  • - Equipped with RGB LED bulbs for colour changes and effect lighting
  • - Flexible material for mounting on flat or curved surfaces
  • - Energy-saving LED technology (conserves up to 80% in comparison to conventional light bulbs)
  • - Shortened strips can be reconnected using item 70216 (not included)
  • - incl. 4-pin plug for easy connection of the strips
Long product name Paulmann 701.98 Universal strip light LED 5000 mm :
The long product name of Paulmann 701.98 Universal strip light LED 5000 mm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LED 0.5 m, DC 12 V, 3 W, 120 °, 55 lm
More>>>
Short summary description Paulmann 701.98 Universal strip light LED 5000 mm:
This short summary of the Paulmann 701.98 Universal strip light LED 5000 mm data-sheet is auto-generated and uses the product title and the first six key specs.

Paulmann 701.98, Universal strip light, Indoor, Black, Metal, II, Blue, Green, Red

Long summary description Paulmann 701.98 Universal strip light LED 5000 mm:
This is an auto-generated long summary of Paulmann 701.98 Universal strip light LED 5000 mm based on the first three specs of the first five spec groups.

Paulmann 701.98. Type: Universal strip light, Placement supported: Indoor, Product colour: Black. Light colour: Blue, Green, Red, Number of bulbs: 15 bulb(s), Bulb type: LED. Power source type: DC. Length: 5000 mm

Brand Image Product code Product Stock Price from
Paulmann

Paulmann YourLED ECO Stripe 1 m RGB Black
(show image)
70460 YourLED ECO Stripe 1 m RGB Black 0.00
(excl. VAT)
0 (incl. VAT)
Paulmann

Paulmann YourLED ECO Stripe 1 m warm white White
(show image)
70459 YourLED ECO Stripe 1 m warm white White 0.00
(excl. VAT)
0 (incl. VAT)
Paulmann

Paulmann YourLED ECO Strip 3 m RGB Black
(show image)
70252 YourLED ECO Strip 3 m RGB Black 0.00
(excl. VAT)
0 (incl. VAT)
Paulmann

Paulmann YourLED strip, 97 cm, RGB black, clear-coated
(show image)
70210 YourLED strip, 97 cm, RGB black, clear-coated 0.00
(excl. VAT)
0 (incl. VAT)
Paulmann

Paulmann YourLED stripe, set, 3x97 cm, Warm white white, clear-coated
(show image)
70212 YourLED stripe, set, 3x97 cm, Warm white white, clear-coated 0.00
(excl. VAT)
0 (incl. VAT)
Paulmann

Paulmann YourLED strip, 97cm, Warm white white, clear-coated
(show image)
70208 YourLED strip, 97cm, Warm white white, clear-coated 0.00
(excl. VAT)
0 (incl. VAT)
Paulmann

Paulmann YourLED ECO Strip 3 m Warm white White
(show image)
70254 YourLED ECO Strip 3 m Warm white White 0.00
(excl. VAT)
0 (incl. VAT)
Paulmann

Paulmann YourLED strip set, 3x97 cm, RGB black, clear-coated
(show image)
70214 YourLED strip set, 3x97 cm, RGB black, clear-coated 0.00
(excl. VAT)
0 (incl. VAT)
Paulmann

Paulmann YourLED ECO Strip 5 m RGB Black
(show image)
70253 YourLED ECO Strip 5 m RGB Black 0.00
(excl. VAT)
0 (incl. VAT)
Paulmann

Paulmann YourLED ECO Strip 5 m Warm white White
(show image)
70255 YourLED ECO Strip 5 m Warm white White 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)