location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Paulmann YourLED strip, 97cm, Warm white white, clear-coated

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Paulmann Check ‘Paulmann’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
YourLED strip, 97cm, Warm white white, clear-coated
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
70208 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4000870702086
Category:
Tubular fluorescent lamp, provide energy-efficient light. Used in some offices, schools and industrial buildings.
Strip Lights Check ‘Paulmann’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Paulmann: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18806
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 12:25:39
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (7.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Paulmann YourLED strip, 97cm, Warm white white, clear-coated
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - rear self-adhesive for simple installation
  • - Easy plug-in system for hassle-free assembly
  • - can be shortened as needed (at marked points)
  • - Pleasant warm white LED light
  • - Transparent coating for protecting the LED against touching or moisture
  • - Flexible material for mounting on flat or curved surfaces
  • - Energy-saving LED technology (conserves up to 80% in comparison to conventional light bulbs)
  • - incl. 4-pin plug for easy connection of the strips
Long product name Paulmann YourLED strip, 97cm, Warm white white, clear-coated :
The long product name of Paulmann YourLED strip, 97cm, Warm white white, clear-coated. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

3.12W, 9kWh/1000h, DC 12V, Wit, 30000h, 975 x 3 x 10.5mm, 120 Grad, 195 lm, 3000 K
More>>>
Short summary description Paulmann YourLED strip, 97cm, Warm white white, clear-coated:
This short summary of the Paulmann YourLED strip, 97cm, Warm white white, clear-coated data-sheet is auto-generated and uses the product title and the first six key specs.

Paulmann YourLED strip, 97cm, Warm white white, clear-coated, Indoor, Adhesive tape, White, Plastic, III, Warm white

Long summary description Paulmann YourLED strip, 97cm, Warm white white, clear-coated:
This is an auto-generated long summary of Paulmann YourLED strip, 97cm, Warm white white, clear-coated based on the first three specs of the first five spec groups.

Paulmann YourLED strip, 97cm, Warm white white, clear-coated. Placement supported: Indoor, Mounting type: Adhesive tape, Product colour: White. Light colour: Warm white, Number of bulbs: 39 bulb(s), Bulb type: LED. Length: 975 mm, Width: 10.5 mm, Thickness: 3 mm

Brand Image Product code Product Stock Price from
Paulmann

Paulmann YourLED ECO Stripe 1 m RGB Black
(show image)
70460 YourLED ECO Stripe 1 m RGB Black 0.00
(excl. VAT)
0 (incl. VAT)
Paulmann

Paulmann YourLED ECO Strip 3 m RGB Black
(show image)
70252 YourLED ECO Strip 3 m RGB Black 0.00
(excl. VAT)
0 (incl. VAT)
Paulmann

Paulmann 701.98 Universal strip light LED 5000 mm
(show image)
70198 701.98 0.00
(excl. VAT)
0 (incl. VAT)
Paulmann

Paulmann YourLED 90° connector, 3 pc. set, RGB black, clear-coated
(show image)
70207 YourLED 90° connector, 3 pc. set, RGB black, clear-coated 0.00
(excl. VAT)
0 (incl. VAT)
Paulmann

Paulmann YourLED 90° connector, 3 pc. set, Warm white white, clear-coated
(show image)
70205 YourLED 90° connector, 3 pc. set, Warm white white, clear-coated 0.00
(excl. VAT)
0 (incl. VAT)
Paulmann

Paulmann 701.97 Universal strip light LED 500 mm
(show image)
70197 701.97 0.00
(excl. VAT)
0 (incl. VAT)
Paulmann

Paulmann 701.96 Universal strip light LED 500 mm
(show image)
70196 701.96 0.00
(excl. VAT)
0 (incl. VAT)
Paulmann

Paulmann YourLED ECO Strip 5 m RGB Black
(show image)
70253 YourLED ECO Strip 5 m RGB Black 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)