location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Wiha 320N Single

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Wiha Check ‘Wiha’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
320N
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
00829 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4010995008291
Category:
A manual screwdriver is tool with a flattened or cross-shaped tip that fits into the head of a screw to turn it by hand. Screwdriver sets include various sizes of screwdriver and usually a case.
Manual Screwdrivers Check ‘Wiha’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Wiha: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9688
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 May 2024 10:56:01
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Wiha 320N Single
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Single
  • - Screwdrivers/bits tips included: Slot
  • - Number of screwdrivers: 1
  • - Number of bits: 1 pc(s)
  • - Black, Red
Long product name Wiha 320N Single :
The long product name of Wiha 320N Single. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SoftFinish electric slotted screwdriver, VDE 6,5x150mm
More>>>
Short summary description Wiha 320N Single:
This short summary of the Wiha 320N Single data-sheet is auto-generated and uses the product title and the first six key specs.

Wiha 320N, 268 mm, 101 g

Long summary description Wiha 320N Single:
This is an auto-generated long summary of Wiha 320N Single based on the first three specs of the first five spec groups.

Wiha 320N. Length: 268 mm, Weight: 101 g

Brand Image Product code Product Stock Price from
Wiha

Wiha SoftFinish Single
(show image)
00824 SoftFinish 0.00
(excl. VAT)
0 (incl. VAT)
Wiha

Wiha SoftFinish Single
(show image)
00825 SoftFinish 0.00
(excl. VAT)
0 (incl. VAT)
Wiha

Wiha 320N Single
(show image)
00823 320N 0.00
(excl. VAT)
0 (incl. VAT)
Wiha

Wiha 320N Single
(show image)
00821 320N 0.00
(excl. VAT)
0 (incl. VAT)
Wiha

Wiha 320N Single
(show image)
00820 320N 0.00
(excl. VAT)
0 (incl. VAT)
Wiha

Wiha 320N Single
(show image)
00822 320N 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)