location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Paulmann YourLED water protection shrinking hose 15 cm, transparent

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Paulmann Check ‘Paulmann’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
YourLED water protection shrinking hose 15 cm, transparent
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
70247 show
Show alternative article codes used in the online market place
Category:
Accessories for lighting such as bulbs and cables.
Lighting Accessories Check ‘Paulmann’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Paulmann: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30583
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Dec 2022 11:31:49
The date of the most recent change of this product data-sheet in Icecat.
Installation/Montage (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Paulmann YourLED water protection shrinking hose 15 cm, transparent
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - can be combined with all YourLED strips
  • - Can be shortened as required
Long product name Paulmann YourLED water protection shrinking hose 15 cm, transparent :
The long product name of Paulmann YourLED water protection shrinking hose 15 cm, transparent. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

14mm, 1580mm, transparent
More>>>
Short summary description Paulmann YourLED water protection shrinking hose 15 cm, transparent:
This short summary of the Paulmann YourLED water protection shrinking hose 15 cm, transparent data-sheet is auto-generated and uses the product title and the first six key specs.

Paulmann YourLED water protection shrinking hose 15 cm, transparent, Lighting connector, Transparent, Plastic, IP44, 1.4 cm, 1500 mm

Long summary description Paulmann YourLED water protection shrinking hose 15 cm, transparent:
This is an auto-generated long summary of Paulmann YourLED water protection shrinking hose 15 cm, transparent based on the first three specs of the first five spec groups.

Paulmann YourLED water protection shrinking hose 15 cm, transparent. Type: Lighting connector, Product colour: Transparent, Housing material: Plastic. Diameter: 1.4 cm, Width: 1500 mm. Quantity per pack: 1 pc(s)

Brand Image Product code Product Stock Price from
Paulmann

Paulmann Function YourLED X-Connector white, plastic
(show image)
70282 Function YourLED X-Connector white, plastic 0.00
(excl. VAT)
0 (incl. VAT)
Paulmann

Paulmann YourLED ECO Clip-to-Clip Connector, set of 2 white, plastic
(show image)
70280 YourLED ECO Clip-to-Clip Connector, set of 2 white, plastic 0.00
(excl. VAT)
0 (incl. VAT)
Paulmann

Paulmann YourLED RGB amplifier max. 60W alu, metal
(show image)
70335 YourLED RGB amplifier max. 60W alu, metal 0.00
(excl. VAT)
0 (incl. VAT)
Paulmann

Paulmann 702.03, YourLED junction box, 4-way distributor white, plastic
(show image)
70203 702.03, YourLED junction box, 4-way distributor white, plastic 0.00
(excl. VAT)
0 (incl. VAT)
Paulmann

Paulmann 702.02, YourLED RGB controlerl w/ IR remote controller white, plastic
(show image)
70202 702.02, YourLED RGB controlerl w/ IR remote controller white, plastic 0.00
(excl. VAT)
0 (incl. VAT)
Paulmann

Paulmann YourLED Eco clip connector set, 2 pc. white, plastic
(show image)
70216 YourLED Eco clip connector set, 2 pc. white, plastic 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)