location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fluke Check ‘Fluke’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
i400
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2277225
Category: Test Probes Check ‘Fluke’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fluke: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13139
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:57:30
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fluke i400
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Companion to your DMM to measure up to 400 A AC
  • - 1 mA/Amp output guarantees easy reading on you meter
  • - Only current clamp available with a CAT IV 600 V / CAT III 1000 V safety rating
  • - Specially designed to offer maximum utility in a very compact shape
  • - Take accurate current readings without breaking the circuit
  • - Soft non-slippery overmold handle prevents from accidental touching live wiring
  • - Max. conductor Ø 32 mm
Long product name Fluke i400 :
The long product name of Fluke i400. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AC Current Clamp
More>>>
Short summary description Fluke i400:
This short summary of the Fluke i400 data-sheet is auto-generated and uses the product title and the first six key specs.

Fluke i400, Black, Red, Yellow, Banana plugs, CAT III, CAT IV, 1.5 m, 1 pc(s)

Long summary description Fluke i400:
This is an auto-generated long summary of Fluke i400 based on the first three specs of the first five spec groups.

Fluke i400. Product colour: Black, Red, Yellow, Interface: Banana plugs, Measurement category supported: CAT III, CAT IV. Quantity per pack: 1 pc(s)

Country Distributor
United Kingdom 1 distributor(s)