location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Sweex OEM Power Supply 350 Watt

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sweex Check ‘Sweex’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OEM Power Supply 350 Watt
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BX000020
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8717534001800
Category:
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
Power Supply Units Check ‘Sweex’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sweex: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40565
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Mar 2024 13:25:43
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sweex OEM Power Supply 350 Watt :
The long product name of Sweex OEM Power Supply 350 Watt. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Power Supply 350 Watt
More>>>
Short summary description Sweex OEM Power Supply 350 Watt:
This short summary of the Sweex OEM Power Supply 350 Watt data-sheet is auto-generated and uses the product title and the first six key specs.

Sweex OEM Power Supply 350 Watt, 350 W, Non-Modular

Long summary description Sweex OEM Power Supply 350 Watt:
This is an auto-generated long summary of Sweex OEM Power Supply 350 Watt based on the first three specs of the first five spec groups.

Sweex OEM Power Supply 350 Watt. Total power: 350 W. Cabling type: Non-Modular

Brand Image Product code Product Stock Price from
Antec

Antec Phantom 500 power supply unit ATX
(show image)
PHANTOM 500 EC Phantom 500 0.00
(excl. VAT)
0 (incl. VAT)
Antec

Antec Phantom 350 power supply unit
(show image)
PHANTOM 350P GB Phantom 350 0.00
(excl. VAT)
0 (incl. VAT)
Antec

Antec TruePower 2.0 power supply unit 550 W ATX
(show image)
TRUECONTROL II 550P EC TruePower 2.0 0.00
(excl. VAT)
0 (incl. VAT)
Antec

Antec SL400PGB power supply unit 400 W
(show image)
SL400PGB SL400PGB 0.00
(excl. VAT)
0 (incl. VAT)
Antec

Antec TRUE380 power supply unit 380 W
(show image)
TRUE380SPEC TRUE380 0.00
(excl. VAT)
0 (incl. VAT)
Antec

Antec SL350 power supply unit 350 W
(show image)
SL350SPEC SL350 0.00
(excl. VAT)
0 (incl. VAT)
Antec

Antec SL350XRPEC power supply unit 350 W
(show image)
SL350XRPEC SL350XRPEC 0.00
(excl. VAT)
0 (incl. VAT)
Antec

Antec TP-II 380 power supply unit 380 W
(show image)
TRUE380XRPEC TP-II 380 0.00
(excl. VAT)
0 (incl. VAT)
Antec

Antec TRUE550 power supply unit 550 W
(show image)
TRUE550EPSXREC TRUE550 0.00
(excl. VAT)
0 (incl. VAT)
Antec

Antec AR300-EC power supply unit 300 W
(show image)
AR300-EC AR300-EC 0.00
(excl. VAT)
0 (incl. VAT)