location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Terratec HomeArena 5.1 speaker set 55 W 5.1 channels 6 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Terratec Check ‘Terratec’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HomeArena 5.1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
014410
Category:
Collection of speakers in a home audio system.
Speaker Sets Check ‘Terratec’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Terratec: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39192
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Apr 2019 09:34:33
The date of the most recent change of this product data-sheet in Icecat.
Long product name Terratec HomeArena 5.1 speaker set 55 W 5.1 channels 6 W :
The long product name of Terratec HomeArena 5.1 speaker set 55 W 5.1 channels 6 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HomeArena 5.1
More>>>
Short summary description Terratec HomeArena 5.1 speaker set 55 W 5.1 channels 6 W:
This short summary of the Terratec HomeArena 5.1 speaker set 55 W 5.1 channels 6 W data-sheet is auto-generated and uses the product title and the first six key specs.

Terratec HomeArena 5.1, 5.1 channels, 55 W, 6 W, 100 - 30000 Hz, 25 W, 5 - 1000 Hz

Long summary description Terratec HomeArena 5.1 speaker set 55 W 5.1 channels 6 W:
This is an auto-generated long summary of Terratec HomeArena 5.1 speaker set 55 W 5.1 channels 6 W based on the first three specs of the first five spec groups.

Terratec HomeArena 5.1. Audio output channels: 5.1 channels, RMS rated power: 55 W. Satellite speakers RMS power: 6 W, Satellite speaker frequency range: 100 - 30000 Hz. Subwoofer RMS power: 25 W, Subwoofer frequency range: 5 - 1000 Hz

Brand Image Product code Product Stock Price from
Altec Lansing

Altec Lansing (151IE) 151i powered audio system speaker set 5.1 channels 4.5 W
(show image)
151IE (151IE) 151i powered audio system 0.00
(excl. VAT)
0 (incl. VAT)