location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP StorageWorks Ultrium 960 Internal Tape Drive

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
StorageWorks Ultrium 960 Internal Tape Drive
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q1538A#ABA-A1
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 85580
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
More>>>
HP StorageWorks Ultrium 960 Internal Tape Drive:
The official description of HP StorageWorks Ultrium 960 Internal Tape Drive as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP StorageWorks Ultrium 960 Tape Drive represents HP’s third-generation of LTO tape drive technology. Positioned as the highest capacity drive in the StorageWorks family, the Ultrium 960 features an 800 GB compressed (2:1) storage capacity using new LTO 3 media. By doubling the capacity of current Ultrium drives, HP customers now require fewer data cartridges to meet their storage needs, significantly reducing their IT costs and increasing their ROI. The Ultrium 960 also features a compressed (2:1) data transfer rate of 160 MB/s. Using a new 16-channel recording head, an Ultra320 SCSI interface, and increases in media tracks and bit density, the HP Ultrium 960 sets a new performance benchmark as the world’s fastest tape drive. For customers that continually experience shrinking backup windows, the Ultrium 960 is the ideal direct-attach backup storage solution for enterprise and mid-range server, as well as entry-level hard drive arrays.

Short summary description HP StorageWorks Ultrium 960 Internal Tape Drive:
This short summary of the HP StorageWorks Ultrium 960 Internal Tape Drive data-sheet is auto-generated and uses the product title and the first six key specs.

HP StorageWorks Ultrium 960 Internal Tape Drive

Long summary description HP StorageWorks Ultrium 960 Internal Tape Drive:
This is an auto-generated long summary of HP StorageWorks Ultrium 960 Internal Tape Drive based on the first three specs of the first five spec groups.

HP StorageWorks Ultrium 960 Internal Tape Drive

Brand Image Product code Product Stock Price from
HPE

HPE StorageWorks D2D2503i Backup System Storage auto loader & library Tape Cartridge
(show image)
EH945A StorageWorks D2D2503i Backup System 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks 3U Rack-mount SAS Kit Storage auto loader & library Tape Cartridge
(show image)
AG576A StorageWorks 3U Rack-mount SAS Kit 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks 1U SAS Rack Mount Kit Storage auto loader & library Tape Cartridge
(show image)
AE459A StorageWorks 1U SAS Rack Mount Kit 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks LTO-1 Ultrium 200GB Storage drive Tape Cartridge
(show image)
C8013A LTO-1 Ultrium 200GB 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks 1U USB Rack-Mount Kit Storage auto loader & library Tape Cartridge
(show image)
A8007A StorageWorks 1U USB Rack-Mount Kit 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks 1U SCSI Rack-Mount Kit Storage auto loader & library Tape Cartridge
(show image)
A7445B StorageWorks 1U SCSI Rack-Mount Kit 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks Tape Array 5300
(show image)
C7508A StorageWorks Tape Array 5300 0.00
(excl. VAT)
0 (incl. VAT)