location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR 54 Mbps Wall-Plugged Wireless Range Extender Kit 54 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
54 Mbps Wall-Plugged Wireless Range Extender Kit
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WGXB102IS
Category:
With a bridge you can connect different types of networks, e.g. a wireless network and an Ethernet network. A repeater expands the reach of your wireless network, which comes in handy if you have a bad or slow connection in some remote corners of your home or office.
Bridges & Repeaters Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 118224
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Limited lifetime
Long product name NETGEAR 54 Mbps Wall-Plugged Wireless Range Extender Kit 54 Mbit/s :
The long product name of NETGEAR 54 Mbps Wall-Plugged Wireless Range Extender Kit 54 Mbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

54 Mbps Wall-Plugged Wireless Range Extender Kit
More>>>
NETGEAR 54 Mbps Wall-Plugged Wireless Range Extender Kit 54 Mbit/s:
The official description of NETGEAR 54 Mbps Wall-Plugged Wireless Range Extender Kit 54 Mbit/s as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Receive Wireless Internet Access from any Power Outlet in Your Home
As home networking continues to spread and evolve at rapid speed, some users find that their wireless router does not reach all corners of their home, or that they would like to have their wireless network originate from a point of their choosing, rather than be tethered to the point where the Internet enters their home. Other users would rather have a wireless network where no product is on the floor, and no cables are visible at all.
The WGXB102 allows the user to have their wireless network originate from the middle of their home, or from even the furthest extremity, with no cables visible. The kit consists of the XE102 Wall-Plugged Ethernet bridge and a WGX102 54 Mbps Wall-Plugged Wireless Range Extender. The XE102 connects to an existing wired or wireless router from any vendor, and the WGX102 can be plugged into any electrical outlet to create an area of wireless access.
Novel
Plug the XE102 into a wired or wireless router from any vendor, and then plug the WGX102 into any power outlet at your desired location to provide wireless access where desired.
Attractive
A new wall-plugged form factor allows the user to have a full wireless network without any visible Ethernet cables, and without any floor or desk space occupied. The sleek platinum casing blends well into any home décor.

Short summary description NETGEAR 54 Mbps Wall-Plugged Wireless Range Extender Kit 54 Mbit/s:
This short summary of the NETGEAR 54 Mbps Wall-Plugged Wireless Range Extender Kit 54 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR 54 Mbps Wall-Plugged Wireless Range Extender Kit, 54 Mbit/s

Long summary description NETGEAR 54 Mbps Wall-Plugged Wireless Range Extender Kit 54 Mbit/s:
This is an auto-generated long summary of NETGEAR 54 Mbps Wall-Plugged Wireless Range Extender Kit 54 Mbit/s based on the first three specs of the first five spec groups.

NETGEAR 54 Mbps Wall-Plugged Wireless Range Extender Kit. Maximum data transfer rate: 54 Mbit/s. Connectivity technology: Wireless. Data link protocols: Ethernet. Compatible operating systems: Windows 3.11/95/98/2000/Me/NT3.51 RedHat Linux 5.4, 6.0. Dimensions (WxDxH): 75 x 220 x 166 mm

Data transmission
Maximum data transfer rate *
54 Mbit/s
Ports & interfaces
Connectivity technology
Wireless
Management features
Data link protocols
Ethernet
System requirements
Compatible operating systems
Windows 3.11/95/98/2000/Me/NT3.51 RedHat Linux 5.4, 6.0
Weight & dimensions
Dimensions (WxDxH)
75 x 220 x 166 mm
Source Testseek summary Average rating
Reviews
Updated:
2011-08-10 07:06:48
Uk has collected 4 expert reviews for NETGEAR 54 Mbps Wall-Plugged Wireless Range Extender Kit 54 Mbit/s and the average expert rating is 86 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
86%
Source Review comments Score
pcadvisor.co.uk
Updated:
2011-08-10 07:06:47
The Netgear WGXB102 makes use of PowerLine technology to deliver a remote wired connection to a 54G Wi-Fi repeater. The Netgear WGXB102 consists of two modules: you plug the XE102 bridge into a mains power socket near your router and link it to the...
Bottom line Dont expect blistering network performance from the Netgear WGXB102. Its a useful piece of kit, should it suit your needs. Roger Gann Lowest online price: ££83.58...
100%
itreviews.com
Updated:
2011-08-10 07:06:47
networking over mains cable, with 802.11g wi-fi: There are times when a reviewer can spend ages hunting for the perfect phrase that will neatly describe a product, and there are times when he simply picks up the box and writes what he sees...
0%
practicallynetworked.com
Updated:
2011-08-10 07:06:47
The Netgear WGXB102 kit is comprised of two core devices: the Wall-Plugged Ethernet Bridge (XE102) and a Wall-Plugged Wireless Range extender (WGX102). The XE102 is connected to your existing wired Ethernet router and is plugged into a power outlet tha...
0%
Country Distributor
United Kingdom 1 distributor(s)