location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus TEB01 backpack Black Nylon

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus Check ‘Targus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TEB01
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TEB01 show
Show alternative article codes used in the online market place
Category:
Carry your notebook safely and comfortably in one of these backpacks!
Backpacks Check ‘Targus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 240052
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:32:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Targus TEB01 backpack Black Nylon
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Compartment for notebooks with 15" to 16" screens
  • - 3D contoured air-mesh back padding which helps alleviate back stress/strain
  • - Multiple pockets for maximum storage capacity
  • - Adjustable fasteners on each side of the backpack ensuring improved comfort
  • - Hidden rear pocket for your personal belongings
  • - Mesh pockets for your loose accessories
  • - Neoprene comfort grip handle
  • - Removable waist strap included
Long product name Targus TEB01 backpack Black Nylon :
The long product name of Targus TEB01 backpack Black Nylon. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

15 - 16" / 38.1 - 40.6cm Campus Backpack
More>>>
Targus TEB01 backpack Black Nylon:
The official description of Targus TEB01 backpack Black Nylon as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Campus Notebook Backpack is ideal for students at school or university and also appeals to today’s mobile professionals with an active lifestyle and a more casual work environment. The padded computer compartment is specifically designed to protect laptops with standard 15 - 16 inch screens. There's plenty of storage space: an extra large zippered storage compartment with internal pockets including zippered mesh pockets - perfect for personal (iPod, CD player, PDA, etc.) or computing accessories.

Other features include pen loops and student / business card holder. Finally, for your ultimate carrying comfort, there's a 3D contoured air-mesh back padding which helps alleviate stress and strain on your back.

- Compartment for notebooks with 15" to 16” screens
- 3D contoured air-mesh back padding which helps alleviate back stress/strain
- Multiple pockets for maximum storage capacity (Mobile phone, CD player, smartphone, iPod, pens, business/student card...) and many more!
- Hidden rear pocket for your personal belongings
- Adjustable fasteners on each side of the backpack
- Neoprene comfort grip handle
- Mesh pockets for your loose accessories
- Removable waist strap included

Short summary description Targus TEB01 backpack Black Nylon:
This short summary of the Targus TEB01 backpack Black Nylon data-sheet is auto-generated and uses the product title and the first six key specs.

Targus TEB01, 40.6 cm (16"), Notebook compartment, Nylon

Long summary description Targus TEB01 backpack Black Nylon:
This is an auto-generated long summary of Targus TEB01 backpack Black Nylon based on the first three specs of the first five spec groups.

Targus TEB01. Product main colour: Black, Coloration: Monochromatic, Minimum screen size: 39.1 cm (15.4"). Width: 130 mm, Depth: 370 mm, Height: 460 mm. Package width: 130 mm, Package depth: 500 mm, Package height: 390 mm. Material: Nylon. Products per pallet: 40 pc(s), Master (outer) case width: 405 mm, Master (outer) case length: 485 mm

Features
Product main colour *
Black
Coloration
Monochromatic
Notebook compartment
Yes
Minimum screen size
39.1 cm (15.4")
Maximum screen size
40.6 cm (16")
Handle(s)
Yes
Carrying handle(s)
Yes
Weight & dimensions
Width *
130 mm
Depth *
370 mm
Height *
460 mm
Weight
1.01 kg
Notebook compartment dimensions (W x D x H)
300 x 43 x 374 mm
Packaging data
Package width
130 mm
Packaging data
Package depth
500 mm
Package height
390 mm
Package weight
990 g
Material
Material *
Nylon
Logistics data
Products per pallet
40 pc(s)
Harmonized System (HS) code
42029291
Master (outer) case width
405 mm
Master (outer) case length
485 mm
Master (outer) case height
415 mm
Master (outer) case gross weight
5.82 kg
Products per master (outer) case
5 pc(s)
Other features
Dimensions (WxDxH)
381 x 200 x 480 mm
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 23:33:16
Uk has collected 3 expert reviews for Targus TEB01 backpack Black Nylon and the average expert rating is 95 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
95%
Source Review comments Score
macnews.com
Updated:
2016-11-14 23:33:16
“The Spruce EcoSmart Backpack is designed to protect up to 15.6-inch widescreen laptops and is constructed with polyester material made from recycled plastic bottles. The case also features nickel-free hardware and recyclable plastic compone...
100%
consumerelectronicsnet.com
Updated:
2016-11-14 23:33:16
Plastic water bottles are probably one of the most evil inventions in recently history when it comes to harm to the environment. Not only are people being duped into buying something that can be had for just pennies, the container in which that water...
0%
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Sverige 4 distributor(s)
United Kingdom 10 distributor(s)
Polska 2 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
Danmark 4 distributor(s)
Deutschland 3 distributor(s)
Belgium 2 distributor(s)
Norway 1 distributor(s)
Suomi 2 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
México 1 distributor(s)