location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link DGS-1016D/E network switch Unmanaged Black, Metallic

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DGS-1016D/E
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DGS-1016D/E show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0790069269974 show
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘D-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 438028
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Feb 2024 15:58:28
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points D-Link DGS-1016D/E network switch Unmanaged Black, Metallic
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Unmanaged
  • - Quality of Service (QoS) support
  • - Basic switching RJ-45 Ethernet ports quantity: 16
  • - 1000BASE-T, 100BASE-T, 10BASE-T
  • - MAC address table: 8000 entries Switching capacity: 32 Gbit/s
  • - Rack mounting Stackable
Warranty: lifetime
Long product name D-Link DGS-1016D/E network switch Unmanaged Black, Metallic :
The long product name of D-Link DGS-1016D/E network switch Unmanaged Black, Metallic. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DGS-1016D/E - Gigabit Ethernet, QoS, Flow Control, 32Gbps
More>>>
D-Link DGS-1016D/E network switch Unmanaged Black, Metallic:
The official description of D-Link DGS-1016D/E network switch Unmanaged Black, Metallic as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Power Savings by Number of Connected Ports and Link Status
Computers do not require Internet access all the time; neither do switches utilize all ports at all times. When a computer or network equipment is shutdown, switches often remain on and continue to consume considerable amount of power. With Green Ethernet technology, D-Link switches can automatically detect link status and reduce power usage of ports that are idle. Computers or any connecting parties set to standby mode (not power off), however, will not provide significant power savings.

Power Savings by Cable Length
The Green Ethernet switches have the ability to analyze the length of any Ethernet cable connected to them for adjustment of power usage accordingly. Shorter lengths require less power.

Overall Power Savings Per Day
For a traditional switch, power consumption remains constant even when the ports are not in use. In a standard workday scenario where PCs are used for 10 hours a day and powered off 14 hours a day, and connected to the switch using 20 meter cables, D-Link's Green Ethernet can save up to 20% power used for each system.

Get the blazing speed of Gigabit Ethernet with the D-Link GigaExpress DGS-1016D, an 16-port 10/100/1000Mbps Gigabit Switch that delivers power, performance, and reliability in one cost-effective, space-saving design. Increase the speed of your network server and backbone connections, or make Gigabit to the desktop a reality.

Power users in the office, workgroup, or creative production environment can now move large, bandwidth-intensive files faster. Transfer graphics, CGI, CAD, or multimedia files across the network instantly. The versatile and compact 1RU height design of the DGS-1016D enables the device to be rackmounted in a standard 19 inch rack, while conserving valuable rack space.

Power-Packed
It features a non-blocking switching architecture that filters and forwards packets at full wire-speed for maximum throughput. An 8K MAC address table provides scalability for even the largest networks. Address learning and aging, 802.3x Flow Control for full-duplex mode, and back pressure flow control for half-duplex mode alleviates traffic congestion and ensures reliable data transmission.

Designed using industry standards, it is compatible with virtually all 10, 100, and 1000Mbps Ethernet devices and other vendor equipment. The D-Link DGS-1016D 10/100/1000 Mbps Gigabit Switch protects your existing network investments while providing you with a straightforward migration path to faster Gigabit speeds.

Easy to use
The auto features of this gigabit switch make installation plug and play and hassle-free. No configuring is required. Auto MDI/MDI-X crossover on all ports eliminate the need for crossover cables or uplink ports. Auto-negotiation on each port senses the link speed of a network device (either 10, 100, or 1000 Mbps) and intelligently adjusts for compatibility and optimal performance.

It also features diagnostic LEDs which display status and activity, allowing you to quickly detect and correct problems on the network. Every port also supports a cable diagnostic feature that helps to detect cable related problems.

Short summary description D-Link DGS-1016D/E network switch Unmanaged Black, Metallic:
This short summary of the D-Link DGS-1016D/E network switch Unmanaged Black, Metallic data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link DGS-1016D/E, Unmanaged, Full duplex, Rack mounting

Long summary description D-Link DGS-1016D/E network switch Unmanaged Black, Metallic:
This is an auto-generated long summary of D-Link DGS-1016D/E network switch Unmanaged Black, Metallic based on the first three specs of the first five spec groups.

D-Link DGS-1016D/E. Switch type: Unmanaged. Basic switching RJ-45 Ethernet ports quantity: 16. Full duplex. MAC address table: 8000 entries, Switching capacity: 32 Gbit/s. Networking standards: IEEE 802.1p, IEEE 802.3, IEEE 802.3ab, IEEE 802.3u, IEEE 802.3x. Rack mounting

Management features
Switch type *
Unmanaged
Quality of Service (QoS) support
Yes
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
16
Network
Networking standards *
IEEE 802.1p, IEEE 802.3, IEEE 802.3ab, IEEE 802.3u, IEEE 802.3x
10G support *
No
Copper ethernet cabling technology
1000BASE-T, 100BASE-T, 10BASE-T
Full duplex
Yes
Flow control support
Yes
Auto MDI/MDI-X
Yes
Data transmission
Switching capacity *
32 Gbit/s
MAC address table *
8000 entries
Store-and-forward
Yes
Maximum data transfer rate
1 Gbit/s
Jumbo frames support
Yes
Packet buffer memory
0.340 MB
Design
Rack mounting *
Yes
Stackable *
Yes
Product colour
Black, Metallic
LED indicators
Yes
Certification
FCC Class A, CE, ICES-003, VCCI, C-Tick, RoHS
Performance
Mean time between failures (MTBF)
828109 h
Technical details
Shipping (inner) case height
35.9 cm
Shipping (inner) case width
19.7 cm
Shipping (inner) case length
57.2 cm
Shipping (inner) case net weight
8.54 kg
Technical details
Products per shipping (inner) case
5 pc(s)
Pallet gross weight (air)
295.7 kg
Master (outer) cases per pallet (air)
30 pc(s)
Products per pallet (air)
150 pc(s)
Pallet gross length
110 cm
Pallet gross width
120 cm
Pallet height (air)
121.2 cm
Pallet gross weight (sea)
480.3 kg
Master (outer) cases per pallet (sea)
50 pc(s)
Products per pallet (sea)
250 pc(s)
Pallet height (sea)
193 cm
Shipping (inner) case gross weight
9.21 kg
Power
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Power consumption (typical)
11.7 W
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
No
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-10 - 55 °C
Operating relative humidity (H-H)
5 - 95%
Weight & dimensions
Width
281.9 mm
Depth
180.3 mm
Height
44.5 mm
Weight
1.35 kg
Packaging data
Package width
180 mm
Package depth
328 mm
Package height
108 mm
Package weight
1.71 kg
Logistics data
Harmonized System (HS) code
85176990
Source Testseek summary Average rating
Reviews
Updated:
2020-12-01 03:38:29
Uk has collected 2 expert reviews for D-Link DGS-1016D/E network switch Unmanaged Black, Metallic but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
uk.hardware.info
Updated:
2020-12-01 03:38:25
Looking for a switch to add more network connections to your network? You'll find that there are many, many choices. We tested no less than 40 switches, with each model having either 5, 8, or 16 ports. What things should you pay attention to? And does i...
0%
Brand Image Product code Product Stock Price from
D-Link 16‑Port Gigabit Unmanaged Switch D-Link 16‑Port Gigabit Unmanaged Switch
(show image)
DGS-1016S 16‑Port Gigabit Unmanaged Switch 0.00
(excl. VAT)
0 (incl. VAT)
D-Link DGS-1008D/E network switch Unmanaged Gigabit Ethernet (10/100/1000) Black D-Link DGS-1008D/E network switch Unmanaged Gigabit Ethernet (10/100/1000) Black
(show image)
DGS-1008D/E DGS-1008D/E 0.00
(excl. VAT)
0 (incl. VAT)
D-Link DGS-1005D/E network switch Unmanaged L2 Gigabit Ethernet (10/100/1000) Black D-Link DGS-1005D/E network switch Unmanaged L2 Gigabit Ethernet (10/100/1000) Black
(show image)
DGS-1005D/E DGS-1005D/E 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
Magyarország 2 distributor(s)
Sverige 3 distributor(s)
Österreich 2 distributor(s)
United Kingdom 2 distributor(s)
Danmark 3 distributor(s)
Deutschland 3 distributor(s)
Switzerland 2 distributor(s)
Polska 1 distributor(s)
Belgium 2 distributor(s)
Suomi 2 distributor(s)
México 1 distributor(s)