Supermicro MBD-X9DRL-3F Intel® C606 LGA 2011 (Socket R) ATX
Bullet Points Supermicro MBD-X9DRL-3F Intel® C606 LGA 2011 (Socket R) ATX
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Intel LGA 2011 (Socket R)
- - Workstation ATX Intel® C606
- - DDR3L-SDRAM ECC Non-ECC
- - Serial Attached SCSI (SAS)
- - BIOS type: AMI 128 Mbit ACPI version: 4.0
- - Gigabit Ethernet
Long product name Supermicro MBD-X9DRL-3F Intel® C606 LGA 2011 (Socket R) ATX
:
The long product name of Supermicro MBD-X9DRL-3F Intel® C606 LGA 2011 (Socket R) ATX. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
X9DRL-3F - ATX, Intel Xeon E5-2600, LGA 2011, 8x DDR3 DIMM, Intel C606, SATA II/III, SAS, Gigabit Ethernet, Standard Retail Pack
More>>>
Short summary description Supermicro MBD-X9DRL-3F Intel® C606 LGA 2011 (Socket R) ATX:
This short summary of the Supermicro MBD-X9DRL-3F Intel® C606 LGA 2011 (Socket R) ATX data-sheet is auto-generated and uses the product title and the first six key specs.
Supermicro MBD-X9DRL-3F, Intel, LGA 2011 (Socket R), E5-2600, 8 GT/s, DDR3L-SDRAM, 800,1066,1333,1600 MHz
Long summary description Supermicro MBD-X9DRL-3F Intel® C606 LGA 2011 (Socket R) ATX:
This is an auto-generated long summary of Supermicro MBD-X9DRL-3F Intel® C606 LGA 2011 (Socket R) ATX based on the first three specs of the first five spec groups.
Supermicro MBD-X9DRL-3F. Processor manufacturer: Intel, Processor socket: LGA 2011 (Socket R), Intel Xeon series: E5-2600. Supported memory types: DDR3L-SDRAM, Supported memory clock speeds: 800,1066,1333,1600 MHz. Supported storage drive interfaces: Serial Attached SCSI (SAS), RAID levels: 0, 1, 5, 10. Ethernet interface type: Gigabit Ethernet, LAN controller: Intel® 82574L. Component for: Workstation, Motherboard form factor: ATX, Motherboard chipset: Intel® C606