location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR ProSafe FVX538 wired router Fast Ethernet Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProSafe
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FVX538
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FVX538EU
Category:
With a router you can connect networks. Most people will use a router to connect their local (wireless) home or office network (LAN) with the Internet. The router makes sure that all computers on the local network can connect with one another, with shared resources and with the Internet and can be configured to forward requests for connections from computers on the internet to the appropriate local computer. In order to connect your local network to the internet via an ADSL or cable, you also need an (Ethernet) ADSL or cable modem if it is not built-in in the router, which is most likely to be the case.
Wired Routers Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 256383
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points NETGEAR ProSafe FVX538 wired router Fast Ethernet Blue
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Ethernet WAN
  • - Fast Ethernet
  • - DHCP client DHCP server
  • - 3DES, AES, MD5, DES, SHA-1
Long product name NETGEAR ProSafe FVX538 wired router Fast Ethernet Blue :
The long product name of NETGEAR ProSafe FVX538 wired router Fast Ethernet Blue. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

8 x 10/100 Mbps, 2.01 kg
More>>>
NETGEAR ProSafe FVX538 wired router Fast Ethernet Blue:
The official description of NETGEAR ProSafe FVX538 wired router Fast Ethernet Blue as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

At the heart of your office network, NETGEAR’s high performance security appliance, ProSafe® Dual WAN VPN Firewall offers a complete security solution for small and medium-sized companies.This rack-mountable, stateful packet inspection (SPI) firewall is equipped with support for up to 200 security associations (VPN tunnels). The FVX538 can serve as a DHCP server, supports Simple Network Management Protocol (SNMP), Quality of Service (QoS) and has a powerful SPI firewall to protect your PCs against intruders and most common Internet attacks. Featuring eight auto-sensing 10/100 Mbps LAN ports, one Gigabit LAN port and two 10/100 WAN ports, the ProSafe® VPN Firewall FVX538 lets multiple computers in your office share two Internet connections. The dual WAN ports let you connect a second Internet line as a backup to insure that you’re never disconnected. One LAN port can be dedicated as a hardware DMZ port for safely providing services to the Internet without compromising security on your LAN.

Short summary description NETGEAR ProSafe FVX538 wired router Fast Ethernet Blue:
This short summary of the NETGEAR ProSafe FVX538 wired router Fast Ethernet Blue data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR ProSafe FVX538, Ethernet WAN, Fast Ethernet, Blue

Long summary description NETGEAR ProSafe FVX538 wired router Fast Ethernet Blue:
This is an auto-generated long summary of NETGEAR ProSafe FVX538 wired router Fast Ethernet Blue based on the first three specs of the first five spec groups.

NETGEAR ProSafe FVX538. Ethernet interface type: Fast Ethernet, Cabling technology: 10/100Base-T(X), Ethernet LAN data rates: 10,100 Mbit/s. Security algorithms: 3DES, AES, MD5, DES, SHA-1, Firewall security: Stateful packet inspection (SPI) firewall. Product colour: Blue. Power consumption (typical): 15 W. Width: 330 mm, Depth: 203 mm, Height: 44 mm

WAN connection
Ethernet WAN *
Yes
Network
Ethernet interface type *
Fast Ethernet
Ethernet LAN
Yes
Cabling technology
10/100Base-T(X)
Ethernet LAN data rates
10, 100 Mbit/s
Wireless LAN features
Dual-band
No
Ports & interfaces
I/O ports
8 x 10/100, 1 x gigabit & Dual WAN Port Switch
Ethernet LAN (RJ-45) ports *
8
Protocols
DHCP client *
Yes
DHCP server *
Yes
Security
Security algorithms *
3DES, AES, MD5, DES, SHA-1
Firewall security
Stateful packet inspection (SPI) firewall
MAC address filtering
Yes
Design
Product colour *
Blue
Power
Power consumption (typical) *
15 W
Weight & dimensions
Width
330 mm
Depth
203 mm
Height
44 mm
Weight
2.01 kg
Other features
Power requirements
100-240VAC, 50-60Hz
Maximum data transfer rate
0.1 Gbit/s
Dimensions (WxDxH)
330 x 203 x 44 mm
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 22:36:50
Uk has collected 1 expert review for NETGEAR ProSafe FVX538 wired router Fast Ethernet Blue and the rating is 85 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
85%
Country Distributor
United Kingdom 1 distributor(s)