HP logo

HP StorageWorks 8/8 (8) Full Fabric Ports Enabled SAN Switch

Product code:
Icecat Product ID:
Data-sheet quality:
created by HP
Product views:
231234
Info modified on:
04 Apr 2019, 09:59:27
Warranty:
1-1-1) HardwareOne-year on-sitenormal business hours, next business day response, installation not included.
HP StorageWorks 8/8 (8) Full Fabric Ports Enabled SAN Switch:

The 8/8 Base SAN Switch and 8/8 SAN Switch are targeted for small to medium sized enterprises and are ideal for entry-level SANs, and as an edge switch for core-to-edge SAN environments. The 8/8 Base SAN Switch and 8/8 SAN Switch provide SAN connectivity that simplifies IT management infrastructures, improves system performance, maximizes the value of virtual server deployments, and reduces overall storage costs. The 8 Gbit/sec Fibre Channel 8/8 Base SAN Switch provides an affordable single-switch solution for a new, small SAN installation and connects to storage and servers only. An optional Full Fabric SAN scaling license provides connectivity to other switches. The 8/8 SAN Switch comes with a Full Fabric license and may be connected to multiple switches. Both 8 port switches provide growth options with Ports On Demand, the ability to non-disruptively to a max of 24 enabled ports.

Short summary description HP StorageWorks 8/8 (8) Full Fabric Ports Enabled SAN Switch:

HP StorageWorks 8/8 (8) Full Fabric Ports Enabled SAN Switch

Long summary description HP StorageWorks 8/8 (8) Full Fabric Ports Enabled SAN Switch:

HP StorageWorks 8/8 (8) Full Fabric Ports Enabled SAN Switch

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.